PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.75
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Tannery Bronze
Weight: 27.5
Product Name: Two Light Fan
UPC: 783927366380
Category: Fans
Glass: Umber Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 78``
Motor size: 153X15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 11.5
Blade span: 52
Light Kit: Removable
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 344999 |
| Product Name | 339220TZ Fans-Ceiling Fans |