PRODUCT DETAILS / SPECS
Bulb
Type: Candelabra
Qty: 4
Wattage: 25
Finish: Cobblestone
Weight: 22.1
Product Name: Cobblestone fan
UPC: 98612635741
Category: Fans
Motor size: 188x22
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 16
Light Kit: Adaptable
Speeds: Three
Optional Control: Included remote control
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 342384 |
| Product Name | MX3-CS Fans-Ceiling Fans |