PRODUCT DETAILS / SPECS
Bulb
Type: Candelabra
Qty: 4
Wattage: 25
Finish: Oil Rubbed Bronze
Weight: 22.1
Product Name: Mx3 Orb Motor Only With
UPC: 98612360902
Category: Fan Motors
Motor size: 188x22
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 16
Light Kit: Adaptable
Speeds: Three
Optional Control: Included remote control
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 342381 |
| Product Name | MX3-ORB Fans-Ceiling Fans |