PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.20
Length 13.20
Bulb
Finish: Satin Nickel
Weight: 16.53
Product Name: 52`` Fan
UPC: 840506053564
Category: Fan-Uni
Safety Listing: Damp
Motor size: 153X15
Manufacturer's Warranty: Lifetime
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 91
Airflow Efficienty: 64
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 312566 |
| Product Name | BP230SN1 Fans-Damp Location |