PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.20
Length 13.20
Bulb
Finish: Matte White
Weight: 16.31
Product Name: Standard Fan
UPC: 840506053458
Category: Fan-Uni
Safety Listing: Damp
Motor size: 153X15
Manufacturer's Warranty: Lifetime
Electricity Use: 64
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5897
Airflow Efficienty: 92
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 312547 |
| Product Name | BP200MW1 Fans-Ceiling Fans |