PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.05
Length 17.05
Bulb
Type: Halogen
Qty: 2
Wattage: 50
Finish: Oil-Rubbed Bronze
Product Name: Fan
UPC: 840506058729
Category: Fans
Safety Listing: Damp
Motor size: 172X20
Manufacturer's Warranty: Lifetime
Blade span: 52
Electricity Use: 72
Optional Control: YES
Airflow Efficienty: 74
Airflow Efficienty: 5309
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 312513 |
| Product Name | FP6210OB Fans-Damp Location |