PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 21.28
Length 21.28
Bulb
Type: Halogen
Qty: 2
Wattage: 75
Finish: Oil-Rubbed Bronze
Weight: 33.25
Product Name: Windpointe: Oil-Rubbed Bronze (5-Blade/Bpp4Br) With 13
UPC: 840506058644
Category: Fan-Uni
Safety Listing: Damp
Wire: 80``
Motor size: 188X25
Manufacturer's Warranty: Lifetime
Blade pitch: 18
Blade span: 52
Electricity Use: 56
Optional Control: No
Airflow Efficienty: 5010
Airflow Efficienty: 89
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 312515 |
| Product Name | FP7500OBP4LK Fans-Damp Location |