PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: White
Weight: 26.82
Product Name: 52`` Ceiling Fan
UPC: 026586980826
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp
Canopy: 5.14 Dia
Wire: 6.5`
Motor size: 172X20
Motor housing: 11.53
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: ABS
Electricity Use: 74
Light Kit: Included
Speeds: 3 speed RPM: Low - 54/High - 2
Optional Control: CK250 - Wall or Hand-Held Combination Kit w/ Downl
Reverse Air: Yes
Airflow Efficienty: 6072
Airflow Efficienty: 82
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 304732 |
| Product Name | 5HDR52WHD Fans-Damp Location |