Canadian Solar Inc. Standard 60-cell Solar Module CS6K-P (1500V)

Description
60-cell standard panels Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission’s PVUSA Testing since 2009, leaving 12,472 other silicon panels behind. Our enhanced 40 mm frames ensure that these robust panels can handle at least 5400 Pa load. Worldwide, our customers have embraced these panels for their excellent performance, superior reliability and enhanced value. Power: 260-285 W Size: 992 * 1950 * 40 mm Weight: 18.2 kg Product features Adaptable for different installation types High performance and energy yield Suitable for harsh environments 359 quality control points
Description
60-cell standard panels Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission’s PVUSA Testing since 2009, leaving 12,472 other silicon panels behind. Our enhanced 40 mm frames ensure that these robust panels can handle at least 5400 Pa load. Worldwide, our customers have embraced these panels for their excellent performance, superior reliability and enhanced value. Power: 260-285 W Size: 992 * 1950 * 40 mm Weight: 18.2 kg Product features Adaptable for different installation types High performance and energy yield Suitable for harsh environments 359 quality control points

Suppliers

Company
Product
Description
Supplier Links
Standard 60-cell Solar Module - CS6K-P (1500V) - Canadian Solar Inc.
West Guelph, Ontario, Canada
Standard 60-cell Solar Module
CS6K-P (1500V)
Standard 60-cell Solar Module CS6K-P (1500V)
60-cell standard panels Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission’s PVUSA Testing since 2009, leaving 12,472 other silicon panels behind. Our enhanced 40 mm frames ensure that these robust panels can handle at least 5400 Pa load. Worldwide, our customers have embraced these panels for their excellent performance, superior reliability and enhanced value. Power: 260-285 W Size: 992 * 1950 * 40 mm Weight: 18.2 kg Product features Adaptable for different installation types High performance and energy yield Suitable for harsh environments 359 quality control points

60-cell standard panels

Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission’s PVUSA Testing since 2009, leaving 12,472 other silicon panels behind. Our enhanced 40 mm frames ensure that these robust panels can handle at least 5400 Pa load. Worldwide, our customers have embraced these panels for their excellent performance, superior reliability and enhanced value.

Power:260-285 W
Size:992 * 1950 * 40 mm
Weight:18.2 kg

Product features

Adaptable for different installation types

High performance and energy yield

Suitable for harsh environments

359 quality control points

Supplier's Site

Technical Specifications

  Canadian Solar Inc.
Product Category Solar Panels
Product Number CS6K-P (1500V)
Product Name Standard 60-cell Solar Module
Material Polycrystalline Silicon
Connector Type Helios H4 (optional feature); T4, PV2
Standard/Certifications CSA; IEC; UL
Power 265 to 275 watts
Efficiency 16.19 to 16.8 %
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 2864015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard/Certifications RoHS Compliant
Power 20 watts
Open Circuit Voltage 12 volts
View Details
Standard 60-cell Solar Module - CS6P-P - Canadian Solar Inc.
Specs
Material Polycrystalline Silicon
Connector Type T4, PV2
Standard/Certifications CSA; IEC; UL
View Details
72-Cell Mono PERC Double Glass Module - JAM72D00/PR - JA Solar USA, Inc.
Specs
Material Monocrystalline Silicon
Power 370 watts
Efficiency 19 %
View Details
SunPower® Performance Series Solar 1000V Max Series Panels -  - Sunpower, Inc.
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC; UL
View Details