Hanwha Q CELLS GmbH Commercial & Industrial Solar Panel Q.PRIME-G5

Description
Q.PRIME-G5 HIGH POWER AND OUTSTANDING COST EFFICIENCY The new Q.PRIME-G5 is the result of the continued evolution of our monocrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, the new Q.PRIME-G5 generates electricity at a low cost (LCOE) and is suitable for a wide Superior yield High power output thanks to advanced four-busbar technology Outstanding performance under real-life conditions Double current sorting available Long-Term durability Withstands 5400 Pa snow and 4000 Pa wind loads* Certified protection in harsh environments (salt-mist, ammonia corrosion) Guaranteed Quality: 12 Year Workmanship and 25 Years linear Performance Warranty** Cost efficiency Efficient Logistics: Compact Design, Efficient Shipping, Easy Hanlidng Applications: Rooftop arrays on residential buildings Rooftop arrays on commercial / industrial buildings Ground-mounted solar power plantsrange of applications. TECHNICAL DATA Nominal Power 270 - 290 Wp Efficiency Up to 18.0 % Maximum System Voltage 1000 V Type of Solar Cell Monocrystalline Temperature Coefficient PMPP -0.40 %/K Dimensions 1650 mm × 991 mm × 35 mm (including frame) Weight 18.0 kg
Description
Q.PRIME-G5 HIGH POWER AND OUTSTANDING COST EFFICIENCY The new Q.PRIME-G5 is the result of the continued evolution of our monocrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, the new Q.PRIME-G5 generates electricity at a low cost (LCOE) and is suitable for a wide Superior yield High power output thanks to advanced four-busbar technology Outstanding performance under real-life conditions Double current sorting available Long-Term durability Withstands 5400 Pa snow and 4000 Pa wind loads* Certified protection in harsh environments (salt-mist, ammonia corrosion) Guaranteed Quality: 12 Year Workmanship and 25 Years linear Performance Warranty** Cost efficiency Efficient Logistics: Compact Design, Efficient Shipping, Easy Hanlidng Applications: Rooftop arrays on residential buildings Rooftop arrays on commercial / industrial buildings Ground-mounted solar power plantsrange of applications. TECHNICAL DATA Nominal Power 270 - 290 Wp Efficiency Up to 18.0 % Maximum System Voltage 1000 V Type of Solar Cell Monocrystalline Temperature Coefficient PMPP -0.40 %/K Dimensions 1650 mm × 991 mm × 35 mm (including frame) Weight 18.0 kg

Suppliers

Company
Product
Description
Supplier Links
Commercial & Industrial Solar Panel - Q.PRIME-G5 - Hanwha Q CELLS GmbH
Bitterfeld-Wolfen, Germany
Commercial & Industrial Solar Panel
Q.PRIME-G5
Commercial & Industrial Solar Panel Q.PRIME-G5
Q.PRIME-G5 HIGH POWER AND OUTSTANDING COST EFFICIENCY The new Q.PRIME-G5 is the result of the continued evolution of our monocrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, the new Q.PRIME-G5 generates electricity at a low cost (LCOE) and is suitable for a wide Superior yield High power output thanks to advanced four-busbar technology Outstanding performance under real-life conditions Double current sorting available Long-Term durability Withstands 5400 Pa snow and 4000 Pa wind loads* Certified protection in harsh environments (salt-mist, ammonia corrosion) Guaranteed Quality: 12 Year Workmanship and 25 Years linear Performance Warranty** Cost efficiency Efficient Logistics: Compact Design, Efficient Shipping, Easy Hanlidng Applications: Rooftop arrays on residential buildings Rooftop arrays on commercial / industrial buildings Ground-mounted solar power plantsrange of applications. TECHNICAL DATA Nominal Power 270 - 290 Wp Efficiency Up to 18.0 % Maximum System Voltage 1000 V Type of Solar Cell Monocrystalline Temperature Coefficient PMPP -0.40 %/K Dimensions 1650 mm × 991 mm × 35 mm (including frame) Weight 18.0 kg

Q.PRIME-G5

HIGH POWER AND OUTSTANDING COST EFFICIENCY

The new Q.PRIME-G5 is the result of the continued evolution of our monocrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, the new Q.PRIME-G5 generates electricity at a low cost (LCOE) and is suitable for a wide

Superior yield

  • High power output thanks to advanced four-busbar technology
  • Outstanding performance under real-life conditions
  • Double current sorting available

Long-Term durability

  • Withstands 5400 Pa snow and 4000 Pa wind loads*
  • Certified protection in harsh environments (salt-mist, ammonia corrosion)
  • Guaranteed Quality: 12 Year Workmanship and 25 Years linear Performance Warranty**

Cost efficiency

  • Efficient Logistics: Compact Design, Efficient Shipping, Easy Hanlidng

Applications:

  • Rooftop arrays on residential buildings
  • Rooftop arrays on commercial / industrial buildings
  • Ground-mounted solar power plantsrange of applications.

TECHNICAL DATA

  • Nominal Power 270 - 290 Wp
  • Efficiency Up to 18.0 %
  • Maximum System Voltage 1000 V
  • Type of Solar Cell Monocrystalline
  • Temperature Coefficient PMPP -0.40 %/K
  • Dimensions 1650 mm × 991 mm × 35 mm
    (including frame)
  • Weight 18.0 kg
Supplier's Site

Technical Specifications

  Hanwha Q CELLS GmbH
Product Category Solar Panels
Product Number Q.PRIME-G5
Product Name Commercial & Industrial Solar Panel
Material Monocrystalline Silicon
Panel Type Off-Grid Panel (optional feature); On-Grid Type (optional feature)
Connector Type MC4 Connector; Helios H4
Standard/Certifications IEC
Power 270 to 290 watts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 9046128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polycrystalline Silicon
Efficiency 17 %
View Details
270W PRESS Solar Panel (R3-80F4728V) -  - PowerFilm, Inc.
Specs
Open Circuit Voltage 58 volts
Short Circuit Current 6 amps
Peak Voltage 24 to 47 volts
View Details
Photovoltaic Module - PVC395 MP - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Material Monocrystalline Silicon
Standard/Certifications IEC; UL
Power 395 watts
View Details
All-Black Solar Module - CS6K-M All-Black - Canadian Solar Inc.
Specs
Material Monocrystalline Silicon
Connector Type T4, PV2
Standard/Certifications CSA; IEC; UL
View Details