Canadian Solar's robust All-Black panels with 60 solar cells are specifically targeted for consumers in the residential market. The panels have high system energy yield at low irradiance and low NOCT. Our enhanced 40 mm frames ensure the robustness of our panels for up to 5400 Pa load.
| Power: | 265/295 W |
| Size: | 992 * 1650 * 40 mm |
| Weight: | 18.2 kg |
High system energy yield
Outstanding low-light performance
High module quality
359 quality control points
| Canadian Solar Inc. | |
|---|---|
| Product Category | Solar Panels |
| Product Number | CS6K-M All-Black |
| Product Name | All-Black Solar Module |
| Material | Monocrystalline Silicon |
| Connector Type | T4, PV2 |
| Standard/Certifications | CSA; IEC; UL |
| Power | 270 to 280 watts |
| Efficiency | 16.5 to 17.11 % |