Jinko Solar Solar Module Eagle PERC Plus

Description
JKM300M-60 4 busbar solar cell adopts new technology to improve the efficiency of modules , offers a better aesthetic appearance, making it perfect for rooftop installation Higher module conversion efficiency(up to 18.33%) benefit from Passivated Emmiter Rear Contact (PERC) technology Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85%RH,500hours) for mass production Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD JKM360M-72 4 busbar solar cell adopts new technology to improve the efficiency of modules , offers a better aesthetic appearance, making it perfect for rooftop installation Higher module conversion efficiency(up to 18.57%) benefit from Passivated Emmiter Rear Contact (PERC) technology Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85%RH,500hours) for mass production Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD
Description
JKM300M-60 4 busbar solar cell adopts new technology to improve the efficiency of modules , offers a better aesthetic appearance, making it perfect for rooftop installation Higher module conversion efficiency(up to 18.33%) benefit from Passivated Emmiter Rear Contact (PERC) technology Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85%RH,500hours) for mass production Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD JKM360M-72 4 busbar solar cell adopts new technology to improve the efficiency of modules , offers a better aesthetic appearance, making it perfect for rooftop installation Higher module conversion efficiency(up to 18.57%) benefit from Passivated Emmiter Rear Contact (PERC) technology Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85%RH,500hours) for mass production Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD

Suppliers

Company
Product
Description
Supplier Links
Solar Module - Eagle PERC Plus - Jinko Solar
San Francisco, CA, USA
Solar Module
Eagle PERC Plus
Solar Module Eagle PERC Plus
JKM300M-60 4 busbar solar cell adopts new technology to improve the efficiency of modules , offers a better aesthetic appearance, making it perfect for rooftop installation Higher module conversion efficiency(up to 18.33%) benefit from Passivated Emmiter Rear Contact (PERC) technology Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85%RH,500hours) for mass production Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD JKM360M-72 4 busbar solar cell adopts new technology to improve the efficiency of modules , offers a better aesthetic appearance, making it perfect for rooftop installation Higher module conversion efficiency(up to 18.57%) benefit from Passivated Emmiter Rear Contact (PERC) technology Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85%RH,500hours) for mass production Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD

JKM300M-60

4 busbar solar cell adopts new technology to improve the efficiency of modules , offers a better aesthetic appearance, making it perfect for rooftop installation

Higher module conversion efficiency(up to 18.33%) benefit from Passivated Emmiter Rear Contact (PERC) technology

Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85%RH,500hours)for mass production

Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments

High salt mist and ammonia resistance certified by TUV NORD

JKM360M-72

4 busbar solar cell adopts new technology to improve the efficiency of modules , offers a better aesthetic appearance, making it perfect for rooftop installation

Higher module conversion efficiency(up to 18.57%) benefit from Passivated Emmiter Rear Contact (PERC) technology

Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85%RH,500hours)for mass production

Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments

High salt mist and ammonia resistance certified by TUV NORD

Supplier's Site

Technical Specifications

  Jinko Solar
Product Category Solar Panels
Product Number Eagle PERC Plus
Product Name Solar Module
Material Monocrystalline Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 1111035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polycrystalline Silicon
Power 20 watts
View Details
SunPower® Performance Series Solar 1000V Max Series Panels -  - Sunpower, Inc.
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC; UL
View Details
Solar Module - Eagle Dual - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 280 to 335 watts
Efficiency 17.11 to 17.26 %
View Details
Multicrystalline Solar Panel - YGE 60 Cell Series 2 - Yingli Solar
Specs
Material Polycrystalline Silicon
Connector Type MC4 Connector
Power 250 to 275 watts
View Details