MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of California Energy Commission’s PVUSA Testing, leaving 12,471 other P-type silicon panels behind. Our enhanced 40 mm frames ensure the robustness of our panels for up to 5400 Pa load.
| Power: | 310/340 W |
| Size: | 982 * 1954 * 40 mm |
| Weight: | 22 kg |
High performance and energy yield
High module quality
Robust module construction
Suitable for harsh environments
| Canadian Solar Inc. | |
|---|---|
| Product Category | Solar Panels |
| Product Number | CS6U-P (1500V) |
| Product Name | MaxPower Solar Module |
| Material | Polycrystalline Silicon |
| Connector Type | MC4 Connector (optional feature); T4, UTX |
| Standard/Certifications | CSA; IEC; UL |
| Power | 315 to 330 watts |
| Efficiency | 16.2 to 16.97 % |