Campbell Scientific, Inc. Texas Electronics 8" Rain Gage TE525WS-L

Description
The TE525-series tipping bucket rain gages are manufactured by Texas Electronics. The TE525WS measures in 0.01 inch increments. The gage funnels precipitation into a bucket mechanism that tips when filled to a calibrated level. A magnet attached to the tipping mechanism actuates a switch as the bucket tips. The momentary switch closure is counted by the pulse-counting circuitry of Campbell Scientific dataloggers.
Description
The TE525-series tipping bucket rain gages are manufactured by Texas Electronics. The TE525WS measures in 0.01 inch increments. The gage funnels precipitation into a bucket mechanism that tips when filled to a calibrated level. A magnet attached to the tipping mechanism actuates a switch as the bucket tips. The momentary switch closure is counted by the pulse-counting circuitry of Campbell Scientific dataloggers.

Suppliers

Company
Product
Description
Supplier Links
Texas Electronics 8
Logan, UT, USA
Texas Electronics 8" Rain Gage
TE525WS-L
Texas Electronics 8" Rain Gage TE525WS-L
The TE525-series tipping bucket rain gages are manufactured by Texas Electronics. The TE525WS measures in 0.01 inch increments. The gage funnels precipitation into a bucket mechanism that tips when filled to a calibrated level. A magnet attached to the tipping mechanism actuates a switch as the bucket tips. The momentary switch closure is counted by the pulse-counting circuitry of Campbell Scientific dataloggers.

The TE525-series tipping bucket rain gages are manufactured by Texas Electronics. The TE525WS measures in 0.01 inch increments.

The gage funnels precipitation into a bucket mechanism that tips when filled to a calibrated level. A magnet attached to the tipping mechanism actuates a switch as the bucket tips. The momentary switch closure is counted by the pulse-counting circuitry of Campbell Scientific dataloggers.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Weather Instruments
Product Number TE525WS-L
Product Name Texas Electronics 8" Rain Gage
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Output Options Switch or Relay Contact
Measurement Increment 0.0100 inch (0.2540 mm)
Accuracy 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Anemometer - PCE-VA 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
 - 8766001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
200WX-IPX7 WeatherStation® Instrument - 200WX-IPX7 - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Barometric Pressure Sensor - CS100 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Height 3.6 inch (91.44 mm)
Weight 4.8 lbs (2.18 kg)
View Details