Campbell Scientific, Inc. Temperature and Relative Humidity Probe HMP45C-L

Description
The HMP45C is a rugged, accurate temperature and relative humidity probe. The sensor measures relative humidity over the 0 to 100% RH range and temperature over the -40° to +60°C range. All Campbell Scientific dataloggers are compatible with the HMP45C. Features Well-suited for long-term, unattended applications Accurate and rugged Mounts to a tripod or tower mast, crossarm, or user-supplied pole
Description
The HMP45C is a rugged, accurate temperature and relative humidity probe. The sensor measures relative humidity over the 0 to 100% RH range and temperature over the -40° to +60°C range. All Campbell Scientific dataloggers are compatible with the HMP45C. Features Well-suited for long-term, unattended applications Accurate and rugged Mounts to a tripod or tower mast, crossarm, or user-supplied pole

Suppliers

Company
Product
Description
Supplier Links
Temperature and Relative Humidity Probe - HMP45C-L - Campbell Scientific, Inc.
Logan, UT, USA
Temperature and Relative Humidity Probe
HMP45C-L
Temperature and Relative Humidity Probe HMP45C-L
The HMP45C is a rugged, accurate temperature and relative humidity probe. The sensor measures relative humidity over the 0 to 100% RH range and temperature over the -40° to +60°C range. All Campbell Scientific dataloggers are compatible with the HMP45C. Features Well-suited for long-term, unattended applications Accurate and rugged Mounts to a tripod or tower mast, crossarm, or user-supplied pole

The HMP45C is a rugged, accurate temperature and relative humidity probe. The sensor measures relative humidity over the 0 to 100% RH range and temperature over the -40° to +60°C range. All Campbell Scientific dataloggers are compatible with the HMP45C.

Features

  • Well-suited for long-term, unattended applications
  • Accurate and rugged
  • Mounts to a tripod or tower mast, crossarm, or user-supplied pole
Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Weather Instruments
Product Number HMP45C-L
Product Name Temperature and Relative Humidity Probe
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Temperature Range Measured -40 to 140 F (-40 to 60 C)
Temperature Instrument Type Other Temp
Humidity Range Measured 0.8000 to 100 (%)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
110WXS WeatherStation® Instrument - 110WXS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Velocity Range Measured 0.0 to 89.48 mile/hr (0.0 to 144 km/hr)
View Details
900-MHz Wireless Infrared Radiometer - CWS220 - Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Temperature Range Measured -13 to 122 F (-25 to 50 C)
View Details