Campbell Scientific, Inc. 900-MHz Wireless Infrared Radiometer CWS220

Description
The CWS220 is an infrared sensor with a 900-MHz radio built in. The sensor measures the surface temperature of an object without physical contact. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its placement. As part of a Campbell Scientific wireless network, it sends data to a CWB100 Wireless Base Station, which then can forward the data to a computer. The 900-MHz frequency is used in the USA and Canada.
Description
The CWS220 is an infrared sensor with a 900-MHz radio built in. The sensor measures the surface temperature of an object without physical contact. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its placement. As part of a Campbell Scientific wireless network, it sends data to a CWB100 Wireless Base Station, which then can forward the data to a computer. The 900-MHz frequency is used in the USA and Canada.

Suppliers

Company
Product
Description
Supplier Links
900-MHz Wireless Infrared Radiometer - CWS220 - Campbell Scientific, Inc.
Logan, UT, USA
900-MHz Wireless Infrared Radiometer
CWS220
900-MHz Wireless Infrared Radiometer CWS220
The CWS220 is an infrared sensor with a 900-MHz radio built in. The sensor measures the surface temperature of an object without physical contact. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its placement. As part of a Campbell Scientific wireless network, it sends data to a CWB100 Wireless Base Station, which then can forward the data to a computer. The 900-MHz frequency is used in the USA and Canada.

The CWS220 is an infrared sensor with a 900-MHz radio built in. The sensor measures the surface temperature of an object without physical contact. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its placement. As part of a Campbell Scientific wireless network, it sends data to a CWB100 Wireless Base Station, which then can forward the data to a computer. The 900-MHz frequency is used in the USA and Canada.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Weather Instruments
Product Number CWS220
Product Name 900-MHz Wireless Infrared Radiometer
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Temperature Range Measured -13 to 122 F (-25 to 50 C)
Temperature Instrument Type Solid State
Humidity Range Measured 0.0 to 100 (%)
Unlock Full Specs
to access all available technical data

Similar Products

Wind Direction Meter - PCE-WV A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Direction
Range of Motion Measured 0.0 to 360 degrees
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
110WXS WeatherStation® Instrument - 110WXS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Velocity Range Measured 0.0 to 89.48 mile/hr (0.0 to 144 km/hr)
View Details
Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall; Measures Temperature (optional feature); Measures % Relative Humidity (optional feature)
Interface Options Digital Serial
View Details