Campbell Scientific, Inc. Hydrological Services Rain Gage CS700-L

Description
The CS700 rain gage is manufactured by Hydrological Services. Rain funnels into a tipping bucket mechanism that tips when 0.01 inches (0.25 mm) of rain has been collected. Each tip is marked by a dual reed switch closure that is recorded by a Campbell Scientific datalogger pulse count channel. After measurement, the water drains through two orifices (accepts 12 mm tubing) in the base, allowing the measured water to be collected in a separate container. The rain gage includes a siphoning mechanism that allows the rain to flow at a steady rate to the tipping bucket mechanism regardless of rainfall intensity. This reduces typical rain bucket errors and produces accurate measurements, enabling the CS700 to record intense rainfall events.
Description
The CS700 rain gage is manufactured by Hydrological Services. Rain funnels into a tipping bucket mechanism that tips when 0.01 inches (0.25 mm) of rain has been collected. Each tip is marked by a dual reed switch closure that is recorded by a Campbell Scientific datalogger pulse count channel. After measurement, the water drains through two orifices (accepts 12 mm tubing) in the base, allowing the measured water to be collected in a separate container. The rain gage includes a siphoning mechanism that allows the rain to flow at a steady rate to the tipping bucket mechanism regardless of rainfall intensity. This reduces typical rain bucket errors and produces accurate measurements, enabling the CS700 to record intense rainfall events.

Suppliers

Company
Product
Description
Supplier Links
Hydrological Services Rain Gage - CS700-L - Campbell Scientific, Inc.
Logan, UT, USA
Hydrological Services Rain Gage
CS700-L
Hydrological Services Rain Gage CS700-L
The CS700 rain gage is manufactured by Hydrological Services. Rain funnels into a tipping bucket mechanism that tips when 0.01 inches (0.25 mm) of rain has been collected. Each tip is marked by a dual reed switch closure that is recorded by a Campbell Scientific datalogger pulse count channel. After measurement, the water drains through two orifices (accepts 12 mm tubing) in the base, allowing the measured water to be collected in a separate container. The rain gage includes a siphoning mechanism that allows the rain to flow at a steady rate to the tipping bucket mechanism regardless of rainfall intensity. This reduces typical rain bucket errors and produces accurate measurements, enabling the CS700 to record intense rainfall events.

The CS700 rain gage is manufactured by Hydrological Services. Rain funnels into a tipping bucket mechanism that tips when 0.01 inches (0.25 mm) of rain has been collected. Each tip is marked by a dual reed switch closure that is recorded by a Campbell Scientific datalogger pulse count channel. After measurement, the water drains through two orifices (accepts 12 mm tubing) in the base, allowing the measured water to be collected in a separate container. The rain gage includes a siphoning mechanism that allows the rain to flow at a steady rate to the tipping bucket mechanism regardless of rainfall intensity. This reduces typical rain bucket errors and produces accurate measurements, enabling the CS700 to record intense rainfall events.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Weather Instruments
Product Number CS700-L
Product Name Hydrological Services Rain Gage
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Output Options Switch or Relay Contact
Measurement Increment 0.0100 inch (0.2540 mm)
Accuracy 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-U - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
 - 1232218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
150WXS WeatherStation® Instrument - 150WXS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Water Content Sensor - CS620 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Frequency or Modulated Frequency Output
View Details