Campbell Scientific, Inc. Innovative Sensors pH Probe CSIM11-L

Description
The CSIM11 measures pH for the range of 0 to 14 pH with an accuracy of ±0.1 pH unit. The sensor is designed for submersion or insertion into tanks, pipelines, and open channels. The sensor features a plunger-style pH glass electrode allowing it to be mounted at any angle. The porous Teflon® liquid junction is less susceptible to clogging as compared to conventional reference junctions. A titanium ground rod runs inside the PPS outer body to eliminate ground loop errors. An internal amplifier boosts the signal, decreasing signal interference.
Description
The CSIM11 measures pH for the range of 0 to 14 pH with an accuracy of ±0.1 pH unit. The sensor is designed for submersion or insertion into tanks, pipelines, and open channels. The sensor features a plunger-style pH glass electrode allowing it to be mounted at any angle. The porous Teflon® liquid junction is less susceptible to clogging as compared to conventional reference junctions. A titanium ground rod runs inside the PPS outer body to eliminate ground loop errors. An internal amplifier boosts the signal, decreasing signal interference.

Suppliers

Company
Product
Description
Supplier Links
Innovative Sensors pH Probe - CSIM11-L - Campbell Scientific, Inc.
Logan, UT, USA
Innovative Sensors pH Probe
CSIM11-L
Innovative Sensors pH Probe CSIM11-L
The CSIM11 measures pH for the range of 0 to 14 pH with an accuracy of ±0.1 pH unit. The sensor is designed for submersion or insertion into tanks, pipelines, and open channels. The sensor features a plunger-style pH glass electrode allowing it to be mounted at any angle. The porous Teflon® liquid junction is less susceptible to clogging as compared to conventional reference junctions. A titanium ground rod runs inside the PPS outer body to eliminate ground loop errors. An internal amplifier boosts the signal, decreasing signal interference.

The CSIM11 measures pH for the range of 0 to 14 pH with an accuracy of ±0.1 pH unit. The sensor is designed for submersion or insertion into tanks, pipelines, and open channels. The sensor features a plunger-style pH glass electrode allowing it to be mounted at any angle. The porous Teflon® liquid junction is less susceptible to clogging as compared to conventional reference junctions. A titanium ground rod runs inside the PPS outer body to eliminate ground loop errors. An internal amplifier boosts the signal, decreasing signal interference.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category pH Electrodes
Product Number CSIM11-L
Product Name Innovative Sensors pH Probe
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Single Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

O2 Lumitrode - 6.1116.000 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 5.51 inch (140 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
TIPTRODE P - 238080 - Hamilton Company
Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Mounting Options Hand Held or Portable
View Details
pH Meter Educational - PCE-PH 15 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
pH Range 0.0 to 14 ph
View Details
ISFET pH Probe - CS525-L - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Electrode Configuration Combination
Junction Type Single Junction
Mounting Options In-Line (Insertion)
View Details