Campbell Scientific, Inc. Stainless-Steel Instrument Tripod CM110

Description
The CM110 is a 10-foot instrumentation tripod. Constructed from stainless steel, the CM110 is much lighter than our galvanized-steel instrumentation tripods. The maximum height of the tripod is ten feet; however, the tripod legs are independently adjustable. This allows the tripod to be deployed in uneven terrain and at varying heights. To facilitate sensor attachment, the tripod mast pivots at the leg junction. Mounting brackets and crossarms can be added to the mast while it is close to the ground, then rotated into place.
Description
The CM110 is a 10-foot instrumentation tripod. Constructed from stainless steel, the CM110 is much lighter than our galvanized-steel instrumentation tripods. The maximum height of the tripod is ten feet; however, the tripod legs are independently adjustable. This allows the tripod to be deployed in uneven terrain and at varying heights. To facilitate sensor attachment, the tripod mast pivots at the leg junction. Mounting brackets and crossarms can be added to the mast while it is close to the ground, then rotated into place.

Suppliers

Company
Product
Description
Supplier Links
Stainless-Steel Instrument Tripod - CM110 - Campbell Scientific, Inc.
Logan, UT, USA
Stainless-Steel Instrument Tripod
CM110
Stainless-Steel Instrument Tripod CM110
The CM110 is a 10-foot instrumentation tripod. Constructed from stainless steel, the CM110 is much lighter than our galvanized-steel instrumentation tripods. The maximum height of the tripod is ten feet; however, the tripod legs are independently adjustable. This allows the tripod to be deployed in uneven terrain and at varying heights. To facilitate sensor attachment, the tripod mast pivots at the leg junction. Mounting brackets and crossarms can be added to the mast while it is close to the ground, then rotated into place.

The CM110 is a 10-foot instrumentation tripod. Constructed from stainless steel, the CM110 is much lighter than our galvanized-steel instrumentation tripods. The maximum height of the tripod is ten feet; however, the tripod legs are independently adjustable. This allows the tripod to be deployed in uneven terrain and at varying heights.

To facilitate sensor attachment, the tripod mast pivots at the leg junction. Mounting brackets and crossarms can be added to the mast while it is close to the ground, then rotated into place.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Towers, Masts, and Poles
Product Number CM110
Product Name Stainless-Steel Instrument Tripod
Type Self-supporting Towers; Guyed Tower (optional feature); Tripod
Unlock Full Specs
to access all available technical data

Similar Products

TACO Communications Inc.
Specs
Type Guyed Tower
Application Communications / Antenna Support; Off-Shore / Oil
Material Steel
View Details
POLE-100S21 Pole -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Communications / Antenna Support
Material Steel
Maximum Height 0.3281 ft (1 dm)
View Details
Guyed Tower - 2400 SRWD - Sabre Communications Corporation
Sabre Communications Corporation
Specs
Type Guyed Tower
Application Communications / Antenna Support
Material Steel
View Details
Instrument Tower & Adjustable Mast - UT30 - Campbell Scientific, Inc.
Specs
Type Self-supporting Towers; Guyed Tower (optional feature)
Application Meteorology / Instrument / Sensor
Material Aluminum
View Details