TACO Communications Inc. Commercial Guyed CG-12

Description
All CG Commercial Guyed Towers are shipped complete with the following items: • 8 ft. tower sections • Top plate with a No. 244A mast clamp installed • Rotor plate with No. 244A mast clamp installed • Guy stations • Concrete base stubs • Special nuts, bolts and washers
Description
All CG Commercial Guyed Towers are shipped complete with the following items: • 8 ft. tower sections • Top plate with a No. 244A mast clamp installed • Rotor plate with No. 244A mast clamp installed • Guy stations • Concrete base stubs • Special nuts, bolts and washers

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
Commercial Guyed
CG-12
Commercial Guyed CG-12
All CG Commercial Guyed Towers are shipped complete with the following items: • 8 ft. tower sections • Top plate with a No. 244A mast clamp installed • Rotor plate with No. 244A mast clamp installed • Guy stations • Concrete base stubs • Special nuts, bolts and washers

All CG Commercial Guyed Towers are
shipped complete with the following items:
• 8 ft. tower sections
• Top plate with a No. 244A mast
clamp installed
• Rotor plate with No. 244A mast
clamp installed
• Guy stations
• Concrete base stubs
• Special nuts, bolts and washers

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Towers, Masts, and Poles
Product Number CG-12
Product Name Commercial Guyed
Type Guyed Tower
Unlock Full Specs
to access all available technical data

Similar Products

TACO Communications Inc.
Specs
Type Guyed Tower
Application Communications / Antenna Support; Off-Shore / Oil
Material Steel
View Details
Antenna OE-254/GRC -  - R.A. Miller Industries, Inc.
R.A. Miller Industries, Inc.
Specs
Type Guyed Tower
Application Government / Military
Maximum Windspeed @ Windload Can withstand 90 mph winds without ice coating and 60 mph winds with 0.5” of radial ice coating the entire antenna and remain erect and operational
View Details
POLE-300A21 Pole -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Communications / Antenna Support
Material Aluminum
Maximum Height 0.9843 ft (3 dm)
View Details
Fiberglass Power Transmission Power Poles -  - Strongwell Corporation
Specs
Application Electrical Power Line / Utility
Material Composite / Plastic
Maximum Height 80 ft (244 dm)
View Details