Camfil Power Systems Weather Hood Air Inlet Filter Housing CamFlex S2S-CC

Description
Our CamFlex S2S-CC filter house is best when footprint is limited. By close-coupling the pre and final filter stage, we can save space while still offering protection to the turbine with a high effiency or EPA filter. By utilizing Camfil filter technology such as the CamClose snap-on filter, with built-in upstream drainage, we still ensure water droplets are properly removed from the airstream.
Datasheet
Description
Our CamFlex S2S-CC filter house is best when footprint is limited. By close-coupling the pre and final filter stage, we can save space while still offering protection to the turbine with a high effiency or EPA filter. By utilizing Camfil filter technology such as the CamClose snap-on filter, with built-in upstream drainage, we still ensure water droplets are properly removed from the airstream.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weather Hood Air Inlet Filter Housing - CamFlex S2S-CC - Camfil Power Systems
Boras, Sweden
Weather Hood Air Inlet Filter Housing
CamFlex S2S-CC
Weather Hood Air Inlet Filter Housing CamFlex S2S-CC
Our CamFlex S2S-CC filter house is best when footprint is limited. By close-coupling the pre and final filter stage, we can save space while still offering protection to the turbine with a high effiency or EPA filter. By utilizing Camfil filter technology such as the CamClose snap-on filter, with built-in upstream drainage, we still ensure water droplets are properly removed from the airstream.

Our CamFlex S2S-CC filter house is best when footprint is limited. By close-coupling the pre and final filter stage, we can save space while still offering protection to the turbine with a high effiency or EPA filter. By utilizing Camfil filter technology such as the CamClose snap-on filter, with built-in upstream drainage, we still ensure water droplets are properly removed from the airstream.

Supplier's Site Datasheet

Technical Specifications

  Camfil Power Systems
Product Category Filter Housings
Product Number CamFlex S2S-CC
Product Name Weather Hood Air Inlet Filter Housing
Housing Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Topliner Bag Filter Housing (PTPL) - PSDL-SF-0105-D050-P - Harbory Filtration
Specs
Application / Industry Waste Water; Desalination, Chemicals, Electronic, Agricultural irrigation, Swimming pool
Maximum Pressure 87 psi (61.24 m H2O)
Maximum Temperature 176 F (80 C)
View Details
Lube & Hydraulic Filter Housing - 981 Series - Kaydon Filtration Corporation
Specs
Housing Material Aluminum; Steel; Steel - Stainless
Flow Rate (Liquids) 10.0 to 30.0 GPM (37.88 to 114 L/min)
Port Description 2"NPT 1"NPT
View Details
Closures -  - Thermon, Inc
Thermon, Inc
Specs
Housing Material Steel; Steel - Stainless
Maximum Pressure ? to 150 psi (? to 106 m H2O)
Maximum Temperature ? to 200 F (? to 93.33 C)
View Details
Weather Hood Air Inlet Filter Housing - CamFlex S3S-CC - Camfil Power Systems
Specs
Housing Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature)
Application / Industry Recommended in most environmental conditions
View Details