Perfect for medium security installations where only occasional access to vehicles or pedestrians is needed, this versatile security bollard is manually removable with either external or internal locking when the bollard is inserted. Both systems have their advantages and both are engineered and manufactured to make security of the locking systems difficult to compromise.
The Internal Locking Removable bollard is arguably our most flexible bollard. The removable security bollard cylinder locks into an embedment sleeve and can only be removed by unlocking the conveniently located, tamper-proof internal lock. When the bollard cylinder is removed a flip top, stainless steel lid covers the empty embedment sleeve. Internal Locking Removable bollards used in conjunction with fixed bollards creates a flexible barrier system that quickly allows large objects like promotional materials and vehicles to move through the barrier while maintaining superior stopping strength.
| Calpipe Industries, Inc. | |
|---|---|
| Product Category | Bollards |
| Product Number | SSR05080 |
| Product Name | Internal Locking Security Bollard |
| Height | 48 inch (1219 mm) |
| Diameter / Width | 5 inch (127 mm) |
| Type | Security; Traffic; Parking |