Erlau Unisono Bollard, Flat Head 5005652

Description
UNISONO bollard, flat head, 1 groove, 4 ,33” diameter, removable Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 35 ½” above finished floor, aluminium head coated to match body. Removable, with ground sleeve and ground rosette. Diameter: 4,33”
Description
UNISONO bollard, flat head, 1 groove, 4 ,33” diameter, removable Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 35 ½” above finished floor, aluminium head coated to match body. Removable, with ground sleeve and ground rosette. Diameter: 4,33”

Suppliers

Company
Product
Description
Supplier Links
Unisono Bollard, Flat Head - 5005652 - Erlau
Hiawatha, IA, USA
Unisono Bollard, Flat Head
5005652
Unisono Bollard, Flat Head 5005652
UNISONO bollard, flat head, 1 groove, 4 ,33” diameter, removable Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 35 ½” above finished floor, aluminium head coated to match body. Removable, with ground sleeve and ground rosette. Diameter: 4,33”

UNISONO bollard, flat head, 1 groove, 4 ,33” diameter, removable

Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 35 ½” above finished floor, aluminium head coated to match body.
Removable, with ground sleeve and ground rosette.
Diameter: 4,33”

Supplier's Site

Technical Specifications

  Erlau
Product Category Bollards
Product Number 5005652
Product Name Unisono Bollard, Flat Head
Unlock Full Specs
to access all available technical data

Similar Products

Round Safety Bollard -  - MiTek Inc
Specs
Height 48 inch (1219 mm)
Diameter / Width 4 to 6 inch (102 to 152 mm)
Type Industrial Guard
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
R-7532 Ductile Iron Bollard -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Height 53 inch (1346 mm)
Diameter / Width 16 inch (406 mm)
Type Landscape or Architectural
View Details