Calpipe Industries, Inc. Manually Assisted Retractable Security LBMA8000

Description
Cal Pipe's retractable bollards are manufactured in Type 304 Stainless Steel for use in high security applications. Manual-assist retractable bollards are most effective in low-traffic areas where more protection is needed while auto-pneumatic bollards are better for high traffic locations where many retraction/extension cycles are needed. With the turn of a key, manually assisted bollards rise from the ground and lock into place. Turning the key again and with very little effort, the bollard cylinder retracts and locks flush to the ground surface. It is effective in applications such as parking access control and protection of entrances and buildings. Because the assisted lift mechanism lets a much heavier and more secure bollard be used, this bollard system is typically used in higher security applications. Consideration for how to physically retract or extend the bollard is eliminated. This high-security gas-assisted bollard is effective in areas where power may be lost or is not available.
Description
Cal Pipe's retractable bollards are manufactured in Type 304 Stainless Steel for use in high security applications. Manual-assist retractable bollards are most effective in low-traffic areas where more protection is needed while auto-pneumatic bollards are better for high traffic locations where many retraction/extension cycles are needed. With the turn of a key, manually assisted bollards rise from the ground and lock into place. Turning the key again and with very little effort, the bollard cylinder retracts and locks flush to the ground surface. It is effective in applications such as parking access control and protection of entrances and buildings. Because the assisted lift mechanism lets a much heavier and more secure bollard be used, this bollard system is typically used in higher security applications. Consideration for how to physically retract or extend the bollard is eliminated. This high-security gas-assisted bollard is effective in areas where power may be lost or is not available.

Suppliers

Company
Product
Description
Supplier Links
Manually Assisted Retractable Security - LBMA8000 - Calpipe Industries, Inc.
Rancho Dominguez, CA, USA
Manually Assisted Retractable Security
LBMA8000
Manually Assisted Retractable Security LBMA8000
Cal Pipe's retractable bollards are manufactured in Type 304 Stainless Steel for use in high security applications. Manual-assist retractable bollards are most effective in low-traffic areas where more protection is needed while auto-pneumatic bollards are better for high traffic locations where many retraction/extension cycles are needed. With the turn of a key, manually assisted bollards rise from the ground and lock into place. Turning the key again and with very little effort, the bollard cylinder retracts and locks flush to the ground surface. It is effective in applications such as parking access control and protection of entrances and buildings. Because the assisted lift mechanism lets a much heavier and more secure bollard be used, this bollard system is typically used in higher security applications. Consideration for how to physically retract or extend the bollard is eliminated. This high-security gas-assisted bollard is effective in areas where power may be lost or is not available.

Cal Pipe's retractable bollards are manufactured in Type 304 Stainless Steel for use in high security applications. Manual-assist retractable bollards are most effective in low-traffic areas where more protection is needed while auto-pneumatic bollards are better for high traffic locations where many retraction/extension cycles are needed.

With the turn of a key, manually assisted bollards rise from the ground and lock into place. Turning the key again and with very little effort, the bollard cylinder retracts and locks flush to the ground surface. It is effective in applications such as parking access control and protection of entrances and buildings. Because the assisted lift mechanism lets a much heavier and more secure bollard be used, this bollard system is typically used in higher security applications. Consideration for how to physically retract or extend the bollard is eliminated. This high-security gas-assisted bollard is effective in areas where power may be lost or is not available.

Supplier's Site

Technical Specifications

  Calpipe Industries, Inc.
Product Category Bollards
Product Number LBMA8000
Product Name Manually Assisted Retractable Security
Height 54 inch (1372 mm)
Diameter / Width 8 inch (203 mm)
Type Security; Parking
Unlock Full Specs
to access all available technical data

Similar Products

Bollard Posts & Sleeves - 700-T1763 - Curtron Products
Specs
Height 36 inch (914 mm)
Diameter / Width 6 inch (152 mm)
Type Pedestrian
View Details
Base Plate Mounted Security Bollard - IBB06000 - Calpipe Industries, Inc.
Specs
Height 36 inch (914 mm)
Diameter / Width 6 inch (152 mm)
Type Traffic; Landscape or Architectural; Parking, Decorative
View Details
 - 166 Bollards - Hanover Lantern, Inc.
Hanover Lantern, Inc.
Specs
Height 35.12 inch (892 mm)
Diameter / Width 11.5 inch (292 mm)
Type Landscape or Architectural
View Details