Calpipe Industries, Inc. Manually Assisted Retractable Security LBMA6000

Description
Cal Pipe's retractable bollards are manufactured in Type 304 Stainless Steel for use in high security applications. Manual-assist retractable bollards are most effective in low-traffic areas where more protection is needed while auto-pneumatic bollards are better for high traffic locations where many retraction/extension cycles are needed. With the turn of a key, manually assisted bollards rise from the ground and lock into place. Turning the key again and with very little effort, the bollard cylinder retracts and locks flush to the ground surface. It is effective in applications such as parking access control and protection of entrances and buildings. Because the assisted lift mechanism lets a much heavier and more secure bollard be used, this bollard system is typically used in higher security applications. Consideration for how to physically retract or extend the bollard is eliminated. This high-security gas-assisted bollard is effective in areas where power may be lost or is not available.
Description
Cal Pipe's retractable bollards are manufactured in Type 304 Stainless Steel for use in high security applications. Manual-assist retractable bollards are most effective in low-traffic areas where more protection is needed while auto-pneumatic bollards are better for high traffic locations where many retraction/extension cycles are needed. With the turn of a key, manually assisted bollards rise from the ground and lock into place. Turning the key again and with very little effort, the bollard cylinder retracts and locks flush to the ground surface. It is effective in applications such as parking access control and protection of entrances and buildings. Because the assisted lift mechanism lets a much heavier and more secure bollard be used, this bollard system is typically used in higher security applications. Consideration for how to physically retract or extend the bollard is eliminated. This high-security gas-assisted bollard is effective in areas where power may be lost or is not available.

Suppliers

Company
Product
Description
Supplier Links
Manually Assisted Retractable Security - LBMA6000 - Calpipe Industries, Inc.
Rancho Dominguez, CA, USA
Manually Assisted Retractable Security
LBMA6000
Manually Assisted Retractable Security LBMA6000
Cal Pipe's retractable bollards are manufactured in Type 304 Stainless Steel for use in high security applications. Manual-assist retractable bollards are most effective in low-traffic areas where more protection is needed while auto-pneumatic bollards are better for high traffic locations where many retraction/extension cycles are needed. With the turn of a key, manually assisted bollards rise from the ground and lock into place. Turning the key again and with very little effort, the bollard cylinder retracts and locks flush to the ground surface. It is effective in applications such as parking access control and protection of entrances and buildings. Because the assisted lift mechanism lets a much heavier and more secure bollard be used, this bollard system is typically used in higher security applications. Consideration for how to physically retract or extend the bollard is eliminated. This high-security gas-assisted bollard is effective in areas where power may be lost or is not available.

Cal Pipe's retractable bollards are manufactured in Type 304 Stainless Steel for use in high security applications. Manual-assist retractable bollards are most effective in low-traffic areas where more protection is needed while auto-pneumatic bollards are better for high traffic locations where many retraction/extension cycles are needed.

With the turn of a key, manually assisted bollards rise from the ground and lock into place. Turning the key again and with very little effort, the bollard cylinder retracts and locks flush to the ground surface. It is effective in applications such as parking access control and protection of entrances and buildings. Because the assisted lift mechanism lets a much heavier and more secure bollard be used, this bollard system is typically used in higher security applications. Consideration for how to physically retract or extend the bollard is eliminated. This high-security gas-assisted bollard is effective in areas where power may be lost or is not available.

Supplier's Site

Technical Specifications

  Calpipe Industries, Inc.
Product Category Bollards
Product Number LBMA6000
Product Name Manually Assisted Retractable Security
Height 54 inch (1372 mm)
Diameter / Width 6 inch (152 mm)
Type Security; Parking
Unlock Full Specs
to access all available technical data

Similar Products

Bollard Cover® 11
American Floor Products Co., Inc.
Specs
Height 60 inch (1524 mm)
Diameter / Width 11 inch (279 mm)
Features PlasticCover
View Details
Embedded Security Bollard - SSF10040 - Calpipe Industries, Inc.
Specs
Height 48 inch (1219 mm)
Diameter / Width 10 inch (254 mm)
Type Security; Parking, Security, High Security
View Details
Bollard Posts & Sleeves - 700-T1753 - Curtron Products
Specs
Height 36 inch (914 mm)
Diameter / Width 5 inch (127 mm)
Type Pedestrian
View Details