Cablecraft Motion Controls Unidrum Lever

Description
A control head designed primarily for hand throttle applications on commercial and industrial vehicles, and also suitable for many other uses. Compact and efficient for imparting light-to-medium pull-only or push-pull loads through flexible conduits and innermembers. Unidrum controls hold and operate up to 26lb (12kg) push-pull or pull-only output loads. Mechanical advantage at knob is 5 to 1. There is a self locking nut for operator adjustment of friction setting. The adjustable stop plates allow 10° (3/16" linear output) (5mm linear output) incremental travel adjustment. Two inches (50mm) of cable travel requires approximately 90° lever travel. Three inches (75mm) of cable requires approximately 135° lever travel. The lever position is adjustable in 60° increments to provide optimum operating range. Optional cable entry offers four mountings/directions of operation alternatives. Also available with a smaller handle for light duty applications or with a locking handle. Overview Applications: Push-Pull and Pull-Only Medium to light duty throttle compactors Valve dump control jackhammers Hydraulic valve control concrete cutters Backhoe throttle Features: Adjustable friction lock 5 to 1 mechanical advantage Adjustable mechanical stops Material: Zinc Based Die-Cast Body, Drum and Lever Internal Long Life Nylon Bearings Optional Black Powder Coat Paint Finish
Description
A control head designed primarily for hand throttle applications on commercial and industrial vehicles, and also suitable for many other uses. Compact and efficient for imparting light-to-medium pull-only or push-pull loads through flexible conduits and innermembers. Unidrum controls hold and operate up to 26lb (12kg) push-pull or pull-only output loads. Mechanical advantage at knob is 5 to 1. There is a self locking nut for operator adjustment of friction setting. The adjustable stop plates allow 10° (3/16" linear output) (5mm linear output) incremental travel adjustment. Two inches (50mm) of cable travel requires approximately 90° lever travel. Three inches (75mm) of cable requires approximately 135° lever travel. The lever position is adjustable in 60° increments to provide optimum operating range. Optional cable entry offers four mountings/directions of operation alternatives. Also available with a smaller handle for light duty applications or with a locking handle. Overview Applications: Push-Pull and Pull-Only Medium to light duty throttle compactors Valve dump control jackhammers Hydraulic valve control concrete cutters Backhoe throttle Features: Adjustable friction lock 5 to 1 mechanical advantage Adjustable mechanical stops Material: Zinc Based Die-Cast Body, Drum and Lever Internal Long Life Nylon Bearings Optional Black Powder Coat Paint Finish

Suppliers

Company
Product
Description
Supplier Links
Unidrum Lever -  - Cablecraft Motion Controls
New Haven, IN, USA
Unidrum Lever
Unidrum Lever
A control head designed primarily for hand throttle applications on commercial and industrial vehicles, and also suitable for many other uses. Compact and efficient for imparting light-to-medium pull-only or push-pull loads through flexible conduits and innermembers. Unidrum controls hold and operate up to 26lb (12kg) push-pull or pull-only output loads. Mechanical advantage at knob is 5 to 1. There is a self locking nut for operator adjustment of friction setting. The adjustable stop plates allow 10° (3/16" linear output) (5mm linear output) incremental travel adjustment. Two inches (50mm) of cable travel requires approximately 90° lever travel. Three inches (75mm) of cable requires approximately 135° lever travel. The lever position is adjustable in 60° increments to provide optimum operating range. Optional cable entry offers four mountings/directions of operation alternatives. Also available with a smaller handle for light duty applications or with a locking handle. Overview Applications: Push-Pull and Pull-Only Medium to light duty throttle compactors Valve dump control jackhammers Hydraulic valve control concrete cutters Backhoe throttle Features: Adjustable friction lock 5 to 1 mechanical advantage Adjustable mechanical stops Material: Zinc Based Die-Cast Body, Drum and Lever Internal Long Life Nylon Bearings Optional Black Powder Coat Paint Finish

A control head designed primarily for hand throttle applications on commercial and industrial vehicles, and also suitable for many other uses. Compact and efficient for imparting light-to-medium pull-only or push-pull loads through flexible conduits and innermembers.

Unidrum controls hold and operate up to 26lb (12kg) push-pull or pull-only output loads. Mechanical advantage at knob is 5 to 1. There is a self locking nut for operator adjustment of friction setting. The adjustable stop plates allow 10° (3/16" linear output) (5mm linear output) incremental travel adjustment. Two inches (50mm) of cable travel requires approximately 90° lever travel. Three inches (75mm) of cable requires approximately 135° lever travel. The lever position is adjustable in 60° increments to provide optimum operating range. Optional cable entry offers four mountings/directions of operation alternatives. Also available with a smaller handle for light duty applications or with a locking handle.

Overview

Applications:

  • Push-Pull and Pull-Only
  • Medium to light duty throttle compactors
  • Valve dump control jackhammers
  • Hydraulic valve control concrete cutters
  • Backhoe throttle

Features:

  • Adjustable friction lock
  • 5 to 1 mechanical advantage
  • Adjustable mechanical stops

Material:

  • Zinc Based Die-Cast Body, Drum and Lever
  • Internal Long Life Nylon Bearings
  • Optional Black Powder Coat Paint Finish
Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Mechanical Control Levers
Product Name Unidrum Lever
Type Lever / Control Head
Unlock Full Specs
to access all available technical data

Similar Products

Flat Grip Release System -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Type Lever / Control Head
Load 67.44 to 405 lbs (30.59 to 184 kg)
View Details
Clamp Lever - Miniature Type, Male Screw - with Push Button - LECM-4-25-OR-CBK - NBK America LLC
Specs
Type Lever / Control Head
Load 6.97 lbs (3.16 kg)
View Details