Cablecraft Motion Controls Leverstak - High Lever

Description
The Leverstak hand control is designed to extensively cover the agricultural equipment market. One of its major uses today is in the operating of tractor automatic pick-up hitch systems. Any number of operators may be secured together by studs which may also be used to mount the control onto the machine. These studs are normally supplied with banked operator sets. An alternative means of mounting can be done by using the two holes in the base of the operator and securing with 1/4" diameter bolts. The lever moves through an angle of 120° which produces a maximum of 45mm cable travel. The operating handle can be supplied cranked to a specific position if required. A spring return-to-center version can be supplied. Also available is a detent version which can be supplied to hold the lever in a predetermined position. These variations are available on special order only. Please ask for further details. Overview Applications: High Lever Automatic pick-up hitch release control cable operation Power take off engagement - disengagement Agricultural equipment Features: High lever to cable Movement ratios 120° angle produces 45mm travel Material: Zinc Based Die-Cast Body Plated Steel Internal Components
Description
The Leverstak hand control is designed to extensively cover the agricultural equipment market. One of its major uses today is in the operating of tractor automatic pick-up hitch systems. Any number of operators may be secured together by studs which may also be used to mount the control onto the machine. These studs are normally supplied with banked operator sets. An alternative means of mounting can be done by using the two holes in the base of the operator and securing with 1/4" diameter bolts. The lever moves through an angle of 120° which produces a maximum of 45mm cable travel. The operating handle can be supplied cranked to a specific position if required. A spring return-to-center version can be supplied. Also available is a detent version which can be supplied to hold the lever in a predetermined position. These variations are available on special order only. Please ask for further details. Overview Applications: High Lever Automatic pick-up hitch release control cable operation Power take off engagement - disengagement Agricultural equipment Features: High lever to cable Movement ratios 120° angle produces 45mm travel Material: Zinc Based Die-Cast Body Plated Steel Internal Components

Suppliers

Company
Product
Description
Supplier Links
Leverstak - High Lever -  - Cablecraft Motion Controls
New Haven, IN, USA
Leverstak - High Lever
Leverstak - High Lever
The Leverstak hand control is designed to extensively cover the agricultural equipment market. One of its major uses today is in the operating of tractor automatic pick-up hitch systems. Any number of operators may be secured together by studs which may also be used to mount the control onto the machine. These studs are normally supplied with banked operator sets. An alternative means of mounting can be done by using the two holes in the base of the operator and securing with 1/4" diameter bolts. The lever moves through an angle of 120° which produces a maximum of 45mm cable travel. The operating handle can be supplied cranked to a specific position if required. A spring return-to-center version can be supplied. Also available is a detent version which can be supplied to hold the lever in a predetermined position. These variations are available on special order only. Please ask for further details. Overview Applications: High Lever Automatic pick-up hitch release control cable operation Power take off engagement - disengagement Agricultural equipment Features: High lever to cable Movement ratios 120° angle produces 45mm travel Material: Zinc Based Die-Cast Body Plated Steel Internal Components

The Leverstak hand control is designed to extensively cover the agricultural equipment market. One of its major uses today is in the operating of tractor automatic pick-up hitch systems. Any number of operators may be secured together by studs which may also be used to mount the control onto the machine. These studs are normally supplied with banked operator sets. An alternative means of mounting can be done by using the two holes in the
base of the operator and securing with 1/4" diameter bolts.
The lever moves through an angle of 120° which produces a maximum of 45mm cable travel. The operating handle can be supplied cranked to a specific position if required. A spring return-to-center version can be supplied. Also available is a detent version which can be supplied to hold the lever in a predetermined position. These variations are available on special order only. Please ask for further details.

Overview

Applications:

  • High Lever
  • Automatic pick-up hitch release control cable operation
  • Power take off engagement - disengagement
  • Agricultural equipment

Features:

  • High lever to cable
  • Movement ratios
  • 120° angle produces 45mm travel

Material:

  • Zinc Based Die-Cast Body
  • Plated Steel Internal Components
Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Mechanical Control Levers
Product Name Leverstak - High Lever
Type Lever / Control Head
Unlock Full Specs
to access all available technical data

Similar Products

Cockpit Control GA Model Steering Handwheel -  - Sensata Technologies
Specs
Type HandleKnob
View Details
Easytouch by Wire Release System -  - Bansbach Easylift®
Specs
Type Lever / Control Head
Travel 0.3937 inch (10 mm)
Load 135 lbs (61.17 kg)
View Details
Clamp Lever - Miniature Type, Male Screw - with Push Button - LECM-4-16-SK-CSG - NBK America LLC
Specs
Type Lever / Control Head
Load 6.97 lbs (3.16 kg)
View Details