Cablecraft Motion Controls Push-Pull Standard Series

Description
Tuthill Controls offers a full range of push-pull controls that provide a means of transmitting linear motion from one location to another. They offer ease of installation as well as superior performance. The Bristow® Type control is an economical construction for applications which do not require tight bend radii, and are temperature rated for use from a low of -54°C to a peak of +110°C. The Utility Style adds a binder wire for structural integrity and a tighter minimum bend radius than other controls. Low Friction EXT controls have the same advantages as utility with an added plastic covered innermember which provides improved efficiency. Low Friction controls provide the standard of excellence for industrial controls. Features include a binder wire for structural integrity, tight minimum bend radius, and PTFE covered innermember for the ultimate in efficient, smooth operation. Temperature rated for use from a low of -54°C to a peak of +150°C, they will provide long life in the most demanding applications.
Description
Tuthill Controls offers a full range of push-pull controls that provide a means of transmitting linear motion from one location to another. They offer ease of installation as well as superior performance. The Bristow® Type control is an economical construction for applications which do not require tight bend radii, and are temperature rated for use from a low of -54°C to a peak of +110°C. The Utility Style adds a binder wire for structural integrity and a tighter minimum bend radius than other controls. Low Friction EXT controls have the same advantages as utility with an added plastic covered innermember which provides improved efficiency. Low Friction controls provide the standard of excellence for industrial controls. Features include a binder wire for structural integrity, tight minimum bend radius, and PTFE covered innermember for the ultimate in efficient, smooth operation. Temperature rated for use from a low of -54°C to a peak of +150°C, they will provide long life in the most demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Tuthill Controls offers a full range of push-pull controls that provide a means of transmitting linear motion from one location to another. They offer ease of installation as well as superior performance. The Bristow® Type control is an economical construction for applications which do not require tight bend radii, and are temperature rated for use from a low of -54°C to a peak of +110°C. The Utility Style adds a binder wire for structural integrity and a tighter minimum bend radius than other controls. Low Friction EXT controls have the same advantages as utility with an added plastic covered innermember which provides improved efficiency. Low Friction controls provide the standard of excellence for industrial controls. Features include a binder wire for structural integrity, tight minimum bend radius, and PTFE covered innermember for the ultimate in efficient, smooth operation. Temperature rated for use from a low of -54°C to a peak of +150°C, they will provide long life in the most demanding applications.

Tuthill Controls offers a full range of push-pull controls that provide a means of transmitting linear motion from one location to another. They offer ease of installation as well as superior performance. The Bristow® Type control is an economical construction for applications which do not require tight bend radii, and are temperature rated for use from a low of -54°C to a peak of +110°C. The Utility Style adds a binder wire for structural integrity and a tighter minimum bend radius than other controls. Low Friction EXT controls have the same advantages as utility with an added plastic covered innermember which provides improved efficiency. Low Friction controls provide the standard of excellence for industrial controls. Features include a binder wire for structural integrity, tight minimum bend radius, and PTFE covered innermember for the ultimate in efficient, smooth operation. Temperature rated for use from a low of -54°C to a peak of +150°C, they will provide long life in the most demanding applications.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Mechanical Control Cables
Product Number Push-Pull Standard Series
Type Cable Only
Travel 1 to 6 inch (25.4 to 152 mm)
Load 30 to 1500 lbs (13.61 to 680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Morse SILVER LINE™ Mechancial Control Cables - Series 40 - Western Integrated Technologies
Specs
Type Cable Only
Length 1000 to 9900 inch (25400 to 251460 mm)
Travel 1.97 to 3.94 inch (50 to 100 mm)
View Details
Lock- Clad Cable, Stainless Steel - 3/33
Specs
Type Cable Only
Length 360 inch (9144 mm)
Diameter 0.0938 inch (2.38 mm)
View Details
Cablecraft Motion Controls
Specs
Type Cable Only
Load 0.0 to 2205 lbs (0.0 to 1000 kg)
Material Steel; Stainless (optional feature)
View Details
Morse SILVER LINE™ Mechancial Control Cables - Series 20 - Western Integrated Technologies
Specs
Type Cable Only
Length 1000 to 9900 inch (25400 to 251460 mm)
Travel 1.97 to 3.94 inch (50 to 100 mm)
View Details