Cablecraft Motion Controls Pull-Only T-Flex

Description
Commercial cost effective product range for pull only applications. This series offers a wide range of sizes and combinations, for applications with loads from 0kg to 1000kg. The inner cable is a multi-strand, high-tensile steel cable, tinned or galvanized for corrosion resistance. Armored strands and solid wires are also available. The outer is a flexible conduit comprising one or two high-tensile steel wires, wound spirally to give maximum compression strength. All sizes are available covered with either polypropylene or PVC for protection, or uncovered. Some sizes can be fitted with high density olypropylene liner for extra smooth low-friction operation.
Description
Commercial cost effective product range for pull only applications. This series offers a wide range of sizes and combinations, for applications with loads from 0kg to 1000kg. The inner cable is a multi-strand, high-tensile steel cable, tinned or galvanized for corrosion resistance. Armored strands and solid wires are also available. The outer is a flexible conduit comprising one or two high-tensile steel wires, wound spirally to give maximum compression strength. All sizes are available covered with either polypropylene or PVC for protection, or uncovered. Some sizes can be fitted with high density olypropylene liner for extra smooth low-friction operation.

Suppliers

Company
Product
Description
Supplier Links
Commercial cost effective product range for pull only applications. This series offers a wide range of sizes and combinations, for applications with loads from 0kg to 1000kg. The inner cable is a multi-strand, high-tensile steel cable, tinned or galvanized for corrosion resistance. Armored strands and solid wires are also available. The outer is a flexible conduit comprising one or two high-tensile steel wires, wound spirally to give maximum compression strength. All sizes are available covered with either polypropylene or PVC for protection, or uncovered. Some sizes can be fitted with high density olypropylene liner for extra smooth low-friction operation.

Commercial cost effective product range for pull only applications. This series offers a wide range of sizes and combinations, for applications with loads from 0kg to 1000kg. The inner cable is a multi-strand, high-tensile steel cable, tinned or galvanized for corrosion resistance. Armored strands and solid wires are also available. The outer is a flexible conduit comprising one or two high-tensile steel wires, wound spirally to give maximum compression strength. All sizes are available covered with either polypropylene or PVC for protection, or uncovered. Some sizes can be fitted with high density olypropylene liner for extra smooth low-friction operation.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Mechanical Control Cables
Product Number Pull-Only T-Flex
Type Cable Only
Unlock Full Specs
to access all available technical data

Similar Products

Morse SILVER LINE™ Mechancial Control Cables - Series 80 - Western Integrated Technologies
Specs
Type Cable Only
Length 1000 to 9900 inch (25400 to 251460 mm)
Travel 1.97 to 3.94 inch (50 to 100 mm)
View Details
Lock- Clad Cable, Stainless Steel - 3/33
Specs
Type Cable Only
Length 360 inch (9144 mm)
Diameter 0.0938 inch (2.38 mm)
View Details
High Load Capacity Cable - CA270-XXX - Cablecraft Motion Controls
Cablecraft Motion Controls
Specs
Type Cable Only
Length 52.75 to 79.53 inch (1340 to 2020 mm)
Load 1500 lbs (680 kg)
View Details
Morse SILVER LINE™ Mechancial Control Cables - Series 20 - Western Integrated Technologies
Specs
Type Cable Only
Length 1000 to 9900 inch (25400 to 251460 mm)
Travel 1.97 to 3.94 inch (50 to 100 mm)
View Details