HDMI to Composite (NTSC) Converter
Digital to analog video and audio scaler. Features;
HDMI v1.3 compliant
Converts the following HDMI formats; 480i, 480p, 576p, 720p, 1080i, and 1080p.
Output is NTSC (480i analog)
High-bandwidth Digital Content Protection (HDCP) 1.1 compliant receiver.
Input is HDMI 19 pin, output is 3 RCA coax (Composite Video, L&R Audio analog).
Power 5 volts DC 1A (Power supply included).
NTSC signal has 525 lines with 480 lines being visible, 15734 horizontal scan rate, 29.97 vertical (frames per second).
HDMI to Composite (NTSC) Converter
Digital to analog video and audio scaler.
Features;
- HDMI v1.3 compliant
- Converts the following HDMI formats; 480i, 480p, 576p, 720p, 1080i, and 1080p.
- Output is NTSC (480i analog)
- High-bandwidth Digital Content Protection (HDCP) 1.1 compliant receiver.
- Input is HDMI 19 pin, output is 3 RCA coax (Composite Video, L&R Audio analog).
- Power 5 volts DC 1A (Power supply included).
NTSC signal has 525 lines with 480 lines being visible, 15734 horizontal scan rate, 29.97 vertical (frames per second).