Composite video or SVHS plus Stereo Audio 4 in 1 out switch with RF modulator
This box has two outputs on it, one is a not modulated output and the other is a modulated signal. When the unmodulated output is used, it's not possible to mix SVHS and Composite video signals since the box doesn't convert between the two. However, if the modulated output (Channel 3 or Channel 4) is used, the inputs can be a mixture of SVHS and Composite video signals.
There are three sets of input ports on the back and then a fourth set of input ports are on the front, useful for temporary connection of a fourth video source to the video system.
When there is no signal present on the Video side, the coax from the Antenna or CATV is automatically connected through to the TV so regular channels can be viewed.
When there is a signal present on the Video side, the Antenna or CATV is disconnected so the local Video can be viewed on Channel 3 or Channel 4.
Has an AC cord to plug directly into wall outlet, no power adapter is needed (runs on 120VAC 60Hz 4.5 Watts).
| Cable Depot Inc. | |
|---|---|
| Product Category | Scan and Video Converters |
| Product Number | ADP5101 |