Video (Composite & SVHS) to VGA Converter
The ADP5127 is a Video-to-VGA converter that allows you to connect any composite or S-video source for display on any VGA monitor with outputs up to 1024x768 Features
Compatible for Multi Signal inputs: Video, S-Video, PC ( bypass )
Input Video system 50-to-60HZ frame rate detection (NTSC/PAL (SECAM) for Video, S-Video)
The DE-INTERLACED output mode can be changed from 640*480, 800*600 to 1024*768. (60 Hz & 75 Hz)
No software driver required. It is compatible with all operating systems
Compact body and easy installation
Supports 3:2 pull-down conversion for film mode
Supports 2:2 pull-down graphic mode
3-D Motion-adaptive inter-field de-interlacing
Supports function OSD (on screen display) control
OSD control menu : BRIGHTNESS, CONTRAST, COLOR, HUE, SHARPNESS, PICTURE MODE, RESOLUTION, FREQUENCY, RESET
PICTURE MODE : SPORT MODE, STATIC MODE
RESOLUTION : 640*480, 800*600 and 1024*768
FREQUENCY : 60 Hz and 75 Hz for each resolution
RESET : RESET to default setting
Panel button supports POWER, SOURCE, MENU, ENTER, UP & DOWN
Built-in microprocessor.
System Requirements
No specific PC system required
VESA VGA compatible monitor
Video input device (e.g. VCR, DVD, Camcorder, TV game machine, etc.)
Package Includes
Video to VGA Converter
Remote Control w/battery
User's Manual
VGA cable
Power adapter
International Customers Please Note: This unit includes a US power supply only!
Video (Composite & SVHS) to VGA Converter
The ADP5127 is a Video-to-VGA converter that allows you to connect any composite or S-video source for display on any VGA monitor with outputs up to 1024x768
Features
- Compatible for Multi Signal inputs: Video, S-Video, PC ( bypass )
- Input Video system 50-to-60HZ frame rate detection (NTSC/PAL (SECAM) for Video, S-Video)
- The DE-INTERLACED output mode can be changed from 640*480, 800*600 to 1024*768. (60 Hz & 75 Hz)
- No software driver required. It is compatible with all operating systems
- Compact body and easy installation
- Supports 3:2 pull-down conversion for film mode
- Supports 2:2 pull-down graphic mode
- 3-D Motion-adaptive inter-field de-interlacing
- Supports function OSD (on screen display) control
- OSD control menu : BRIGHTNESS, CONTRAST, COLOR, HUE, SHARPNESS, PICTURE MODE, RESOLUTION, FREQUENCY, RESET
- PICTURE MODE : SPORT MODE, STATIC MODE
- RESOLUTION : 640*480, 800*600 and 1024*768
- FREQUENCY : 60 Hz and 75 Hz for each resolution
- RESET : RESET to default setting
- Panel button supports POWER, SOURCE, MENU, ENTER, UP & DOWN
- Built-in microprocessor.
System Requirements
- No specific PC system required
- VESA VGA compatible monitor
- Video input device (e.g. VCR, DVD, Camcorder, TV game machine, etc.)
Package Includes
- Video to VGA Converter
- Remote Control w/battery
- User's Manual
- VGA cable
- Power adapter
International Customers Please Note: This unit includes a US power supply only!