Cable Depot Inc. ADP5125

Description
Adapt any standard VGA monitor to accept a Sync on Green signal. Signal Inputs: Green Video Input pin 2 Range: -0.3 to +0.7V AC Coupled RS-343 Standard 200MHz Bandwidth 75 Ohm termination Red and Blue Video Input pins 1 and 3 Range: 0.0 to +0.7V AC Coupled RS-343 Standard 200MHz Bandwidth 75 Ohm termination Sync Signals Input pins 13 and 14 Not connected Signal Outputs: Vertical Sync Output pin 14 Range: 50 to 150Hz TTL Levels Composite (H) Sync Output pin 13 H and V combined TTL Levels Green Video Output pin 2 Sync signal removed 75 Ohm Source Impedance 0.0 to 0.7V DC Coupled Connectors: Input DH15 Male Output DH15 Female Power: Normal External 6VDC 100mA or greater power supply (included) Connector is standard 5.5mm x 2.1mm power connector CAUTION Center is positive. DO NOT REVERSE Internal Power can be supplied by input pin 9 if DDC-2 compliant video card is being used. Load is less than 60mA Physical: Size L: 2.05" (52.1mm) W: 1.38" (35.1mm) H: 0.88" (22.4mm) Weight 40gm/1.5oz
Description
Adapt any standard VGA monitor to accept a Sync on Green signal. Signal Inputs: Green Video Input pin 2 Range: -0.3 to +0.7V AC Coupled RS-343 Standard 200MHz Bandwidth 75 Ohm termination Red and Blue Video Input pins 1 and 3 Range: 0.0 to +0.7V AC Coupled RS-343 Standard 200MHz Bandwidth 75 Ohm termination Sync Signals Input pins 13 and 14 Not connected Signal Outputs: Vertical Sync Output pin 14 Range: 50 to 150Hz TTL Levels Composite (H) Sync Output pin 13 H and V combined TTL Levels Green Video Output pin 2 Sync signal removed 75 Ohm Source Impedance 0.0 to 0.7V DC Coupled Connectors: Input DH15 Male Output DH15 Female Power: Normal External 6VDC 100mA or greater power supply (included) Connector is standard 5.5mm x 2.1mm power connector CAUTION Center is positive. DO NOT REVERSE Internal Power can be supplied by input pin 9 if DDC-2 compliant video card is being used. Load is less than 60mA Physical: Size L: 2.05" (52.1mm) W: 1.38" (35.1mm) H: 0.88" (22.4mm) Weight 40gm/1.5oz

Suppliers

Company
Product
Description
Supplier Links
Adapt any standard VGA monitor to accept a Sync on Green signal. Signal Inputs: Green Video Input pin 2 Range: -0.3 to +0.7V AC Coupled RS-343 Standard 200MHz Bandwidth 75 Ohm termination Red and Blue Video Input pins 1 and 3 Range: 0.0 to +0.7V AC Coupled RS-343 Standard 200MHz Bandwidth 75 Ohm termination Sync Signals Input pins 13 and 14 Not connected Signal Outputs: Vertical Sync Output pin 14 Range: 50 to 150Hz TTL Levels Composite (H) Sync Output pin 13 H and V combined TTL Levels Green Video Output pin 2 Sync signal removed 75 Ohm Source Impedance 0.0 to 0.7V DC Coupled Connectors: Input DH15 Male Output DH15 Female Power: Normal External 6VDC 100mA or greater power supply (included) Connector is standard 5.5mm x 2.1mm power connector CAUTION Center is positive. DO NOT REVERSE Internal Power can be supplied by input pin 9 if DDC-2 compliant video card is being used. Load is less than 60mA Physical: Size L: 2.05" (52.1mm) W: 1.38" (35.1mm) H: 0.88" (22.4mm) Weight 40gm/1.5oz

Adapt any standard VGA monitor to accept a Sync on Green signal.

Signal Inputs:Green VideoInput pin 2
Range: -0.3 to +0.7V AC Coupled
RS-343 Standard
200MHz Bandwidth
75 Ohm termination
Red and Blue VideoInput pins 1 and 3
Range: 0.0 to +0.7V AC Coupled
RS-343 Standard
200MHz Bandwidth
75 Ohm termination
Sync SignalsInput pins 13 and 14
Not connected
Signal Outputs:Vertical SyncOutput pin 14
Range: 50 to 150Hz
TTL Levels
Composite (H) SyncOutput pin 13
H and V combined
TTL Levels
Green VideoOutput pin 2
Sync signal removed
75 Ohm Source Impedance
0.0 to 0.7V DC Coupled
Connectors:InputDH15 Male
OutputDH15 Female
Power:NormalExternal 6VDC 100mA or greater power supply (included)
Connector is standard 5.5mm x 2.1mm power connector

CAUTION Center is positive. DO NOT REVERSE

InternalPower can be supplied by input pin 9 if DDC-2 compliant video card is being used.
Load is less than 60mA
Physical:SizeL: 2.05" (52.1mm)
W: 1.38" (35.1mm)
H: 0.88" (22.4mm)
Weight40gm/1.5oz
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Scan and Video Converters
Product Number ADP5125
Unlock Full Specs
to access all available technical data

Similar Products