Cable Depot Inc. ADP5104

Description
VGA to HDTV Converter Converts VGA to High Definition TV This product works exclusively with HDTV's only. The ADP5104 to HDTV is a desktop VGA to component (Y.Pb.Pr) converter recommended for users wishing to maximize the performance of their HDTV. Features Vertical/Horizontal Position and Size Adjustments Selectable HDTV output No software required for conversion VGA IN and VGA OUT for simultaneous HDTV/CRT viewing COMPATIBLE RESOLUTIONS 480p 576p 720p 1080i 640x480@60Hz YES YES YES YES 800x600@60Hz YES YES YES YES 1024x768@60Hz NO YES YES YES 1280x1024@60Hz NO NO YES NO The Hi-Wire offers the truest conversion available between a PC and an HDTV. The clarity of the HDTV display is directly related to how close the VGA out is in dimensions and pixels to the HDTV format. For instance, 640x480 is EXACTLY the same as 480p, so the HDTV display will be that of a true monitor in clarity. 1024x768 is closest to 720p and will look best on that HDTV resolution. SYSTEM REQUIREMENTS Computer with VGA Output High-definition Television (or other video display device) with Y.Pb.Pr input (Component Video) supporting at least 480p. WORKS WITH MOST HDTVs, BUT COMPATIBILITY MAY VARY PACKAGE INCLUDES Hi-Wire VGA to Component Video Converter User's Manual VGA pass-through cable D4 to Component (Y.Pb.Pr) w/RCA connectors. You will need a component cable as one is not supplied with this unit Power adapter RCA jacks are female and require you to connect your own component cable between the Converter and the HDTV. This unit includes a US power supply
Description
VGA to HDTV Converter Converts VGA to High Definition TV This product works exclusively with HDTV's only. The ADP5104 to HDTV is a desktop VGA to component (Y.Pb.Pr) converter recommended for users wishing to maximize the performance of their HDTV. Features Vertical/Horizontal Position and Size Adjustments Selectable HDTV output No software required for conversion VGA IN and VGA OUT for simultaneous HDTV/CRT viewing COMPATIBLE RESOLUTIONS 480p 576p 720p 1080i 640x480@60Hz YES YES YES YES 800x600@60Hz YES YES YES YES 1024x768@60Hz NO YES YES YES 1280x1024@60Hz NO NO YES NO The Hi-Wire offers the truest conversion available between a PC and an HDTV. The clarity of the HDTV display is directly related to how close the VGA out is in dimensions and pixels to the HDTV format. For instance, 640x480 is EXACTLY the same as 480p, so the HDTV display will be that of a true monitor in clarity. 1024x768 is closest to 720p and will look best on that HDTV resolution. SYSTEM REQUIREMENTS Computer with VGA Output High-definition Television (or other video display device) with Y.Pb.Pr input (Component Video) supporting at least 480p. WORKS WITH MOST HDTVs, BUT COMPATIBILITY MAY VARY PACKAGE INCLUDES Hi-Wire VGA to Component Video Converter User's Manual VGA pass-through cable D4 to Component (Y.Pb.Pr) w/RCA connectors. You will need a component cable as one is not supplied with this unit Power adapter RCA jacks are female and require you to connect your own component cable between the Converter and the HDTV. This unit includes a US power supply

Suppliers

Company
Product
Description
Supplier Links
VGA to HDTV Converter Converts VGA to High Definition TV This product works exclusively with HDTV's only. The ADP5104 to HDTV is a desktop VGA to component (Y.Pb.Pr) converter recommended for users wishing to maximize the performance of their HDTV. Features Vertical/Horizontal Position and Size Adjustments Selectable HDTV output No software required for conversion VGA IN and VGA OUT for simultaneous HDTV/CRT viewing COMPATIBLE RESOLUTIONS 480p 576p 720p 1080i 640x480@60Hz YES YES YES YES 800x600@60Hz YES YES YES YES 1024x768@60Hz NO YES YES YES 1280x1024@60Hz NO NO YES NO The Hi-Wire offers the truest conversion available between a PC and an HDTV. The clarity of the HDTV display is directly related to how close the VGA out is in dimensions and pixels to the HDTV format. For instance, 640x480 is EXACTLY the same as 480p, so the HDTV display will be that of a true monitor in clarity. 1024x768 is closest to 720p and will look best on that HDTV resolution. SYSTEM REQUIREMENTS Computer with VGA Output High-definition Television (or other video display device) with Y.Pb.Pr input (Component Video) supporting at least 480p. WORKS WITH MOST HDTVs, BUT COMPATIBILITY MAY VARY PACKAGE INCLUDES Hi-Wire VGA to Component Video Converter User's Manual VGA pass-through cable D4 to Component (Y.Pb.Pr) w/RCA connectors. You will need a component cable as one is not supplied with this unit Power adapter RCA jacks are female and require you to connect your own component cable between the Converter and the HDTV. This unit includes a US power supply

VGA to HDTV Converter

Converts VGA to High Definition TV

This product works exclusively with HDTV's only.

The ADP5104 to HDTV is a desktop VGA to component (Y.Pb.Pr) converter recommended for users wishing to maximize the performance of their HDTV.
Features

  • Vertical/Horizontal Position and Size Adjustments
  • Selectable HDTV output
  • No software required for conversion
  • VGA IN and VGA OUT for simultaneous HDTV/CRT viewing
COMPATIBLE RESOLUTIONS480p576p720p1080i
640x480@60HzYESYESYESYES
800x600@60HzYESYESYESYES
1024x768@60HzNOYESYESYES
1280x1024@60HzNONOYESNO

The Hi-Wire offers the truest conversion available between a PC and an HDTV. The clarity of the HDTV display is directly related to how close the VGA out is in dimensions and pixels to the HDTV format. For instance, 640x480 is EXACTLY the same as 480p, so the HDTV display will be that of a true monitor in clarity. 1024x768 is closest to 720p and will look best on that HDTV resolution.
SYSTEM REQUIREMENTS
Computer with VGA Output
High-definition Television (or other video display device) with Y.Pb.Pr input (Component Video) supporting at least 480p.
WORKS WITH MOST HDTVs, BUT COMPATIBILITY MAY VARY
PACKAGE INCLUDES

  • Hi-Wire VGA to Component Video Converter
  • User's Manual
  • VGA pass-through cable
  • D4 to Component (Y.Pb.Pr) w/RCA connectors. You will need a component cable as one is not supplied with this unit
  • Power adapter

RCA jacks are female and require you to connect your own component cable between the Converter and the HDTV.
This unit includes a US power supply

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Scan and Video Converters
Product Number ADP5104
Unlock Full Specs
to access all available technical data

Similar Products