SMI36-15 -- WALL PLUG-IN MULTI BLADE AC-DC POWER SUPPLY
CUI Inc.
Wall Plug-In Multi Blade AC-DC Power Supply
SMI36-15
Description
15 Vdc, 2.4 A, 36 W
Description
15 Vdc, 2.4 A, 36 W
Datasheet
Suppliers
Wall Plug-In Multi Blade AC-DC Power Supply
SMI36-15
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
SMI36-15 |
|
Product Name
|
Wall Plug-In Multi Blade AC-DC Power Supply |
|
Type
|
AC / DC Adapter; AC/DC Converter
|
|
Form Factor
|
Wall Mount
|
|
DC Output Voltage
|
15.0 volts
|
|
DC Output Current
|
2.4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Type
DC Power Supply
DC Output Voltage
24.0 volts
DC Output Power
320 watts
View Details
Quantaflex Printed Electronics Inc.
Type
DC/AC Inverter
AC Output Voltage
115.0 volts
Output Frequency
4.00E-4 MHz
View Details
ABSOPULSE Electronics Ltd.
DC Output Voltage
24.0 to 42.0 volts
View Details
Type
AC / DC Adapter
Form Factor
DIN Rail
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details