SDM36-12-U -- DESKTOP AC-DC POWER SUPPLY
CUI Inc.
Desktop AC-DC Power Supply
SDM36-12-U
Description
12 Vdc, 3 A, 36 W
Description
12 Vdc, 3 A, 36 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
SDM36-12-U |
|
Product Name
|
Desktop AC-DC Power Supply |
|
Type
|
AC / DC Adapter; AC/DC Converter; Medical Power Supply
|
|
Form Factor
|
Desktop / Free Standing
|
|
DC Output Voltage
|
12.0 volts
|
|
DC Output Current
|
3 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
AC Output Voltage
253.0 volts
DC Output Voltage
24.0 volts
View Details
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
5 suppliers
AMETEK Programmable Power
Type
DC Power Supply
DC Output Power
10000 watts
View Details