SDI50-24-UD -- DESKTOP AC-DC POWER SUPPLY
CUI Inc.
Desktop AC-DC Power Supply
SDI50-24-UD
Description
24 Vdc, 2.1 A, 50 W
Description
24 Vdc, 2.1 A, 50 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
SDI50-24-UD |
|
Product Name
|
Desktop AC-DC Power Supply |
|
Type
|
AC / DC Adapter; AC/DC Converter
|
|
Form Factor
|
Desktop / Free Standing
|
|
DC Output Voltage
|
24.0 volts
|
|
DC Output Current
|
2.1 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Form Factor
Wall Mount
Operating Temperature
0 to 40 C (32 to 104 F)
View Details
2 suppliers
AMETEK Programmable Power
Type
DC Power Supply
DC Output Power
350 watts
View Details
Type
DC Power Supply
Technology
Switching Power Supply
Applications
often used in medical, biotech, testing, and measurement environments.
View Details
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details