CTI Electronics Corporation NEMA 12 Industrial Mouse™ T80X3 Series

Description
The workstation/desktop version of the Industrial Mouse® trackball mouse pointer has an ergonomic design with a padded foam hand rest; and is NEMA 12 (IP54) sealed in a stainless steel enclosure. This 2.0 inch industrial trackball mouse pointer is recommended for environments requiring rugged mouse pointers combined with precision accuracy; such as in medical, military, and aerospace industries. These precision industrial mouse pointers come with the three sealed mechanical computer mouse switches and an optional LED indicator for the click and drag feature. CTI industrial trackballs are rugged industrial computer input devices and have been in service for over 2 decades without the need for repair; due to the quality of the materials used. The anodized aluminum enclosure with gasket sealed bottom plate has rubber feet and a sealed threaded hole allowing for easy securing to any work surface with just one screw. Options include PS/2, USB or Serial interface and an optional Serial power supply cable assembly.
Datasheet
Description
The workstation/desktop version of the Industrial Mouse® trackball mouse pointer has an ergonomic design with a padded foam hand rest; and is NEMA 12 (IP54) sealed in a stainless steel enclosure. This 2.0 inch industrial trackball mouse pointer is recommended for environments requiring rugged mouse pointers combined with precision accuracy; such as in medical, military, and aerospace industries. These precision industrial mouse pointers come with the three sealed mechanical computer mouse switches and an optional LED indicator for the click and drag feature. CTI industrial trackballs are rugged industrial computer input devices and have been in service for over 2 decades without the need for repair; due to the quality of the materials used. The anodized aluminum enclosure with gasket sealed bottom plate has rubber feet and a sealed threaded hole allowing for easy securing to any work surface with just one screw. Options include PS/2, USB or Serial interface and an optional Serial power supply cable assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 12 Industrial Mouse™ - T80X3 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 12 Industrial Mouse™
T80X3 Series
NEMA 12 Industrial Mouse™ T80X3 Series
The workstation/desktop version of the Industrial Mouse® trackball mouse pointer has an ergonomic design with a padded foam hand rest; and is NEMA 12 (IP54) sealed in a stainless steel enclosure. This 2.0 inch industrial trackball mouse pointer is recommended for environments requiring rugged mouse pointers combined with precision accuracy; such as in medical, military, and aerospace industries. These precision industrial mouse pointers come with the three sealed mechanical computer mouse switches and an optional LED indicator for the click and drag feature. CTI industrial trackballs are rugged industrial computer input devices and have been in service for over 2 decades without the need for repair; due to the quality of the materials used. The anodized aluminum enclosure with gasket sealed bottom plate has rubber feet and a sealed threaded hole allowing for easy securing to any work surface with just one screw. Options include PS/2, USB or Serial interface and an optional Serial power supply cable assembly.

The workstation/desktop version of the Industrial Mouse® trackball mouse pointer has an ergonomic design with a padded foam hand rest; and is NEMA 12 (IP54) sealed in a stainless steel enclosure. This 2.0 inch industrial trackball mouse pointer is recommended for environments requiring rugged mouse pointers combined with precision accuracy; such as in medical, military, and aerospace industries. These precision industrial mouse pointers come with the three sealed mechanical computer mouse switches and an optional LED indicator for the click and drag feature. CTI industrial trackballs are rugged industrial computer input devices and have been in service for over 2 decades without the need for repair; due to the quality of the materials used. The anodized aluminum enclosure with gasket sealed bottom plate has rubber feet and a sealed threaded hole allowing for easy securing to any work surface with just one screw. Options include PS/2, USB or Serial interface and an optional Serial power supply cable assembly.

Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number T80X3 Series
Product Name NEMA 12 Industrial Mouse™
Device Type Trackball
Number of Buttons 3
Applications General Purpose; Industrial / Factory Automation (optional feature); Marine / Shipboard (optional feature); Medical (optional feature); Military / Aerospace (optional feature); Vehicular (optional feature)
Mounting Desktop (optional feature); OEM Kit / Module (optional feature)
Interface Sun; IBM PS/2 / AT; RS232, RS422, RS485; Quadrature, Pulse & Direction
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 8418409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Upright
Number of Buttons 3
Dimensions 120 x 70 x 68mm
View Details
3.0
Specs
Device Type Trackball
Number of Buttons 0
Resolution 1280 or 640/Rotation, Divisions Thereof
View Details
UNOTRON M20 ScrollSeal Washable Optical Mouse - M20 - WETKEYS, LLC
Specs
Device Type Standard Mouse
Applications General Purpose
Driver / OS Compatibility Windows 95/98/2000/NT; Other Operating System; Mac
View Details