CTI Electronics Corporation 3.0" Panel Mount Trackballs & Trackball Mouse Pointers T4000 Series

Description
The T4000 Series of industrial trackballs have a high rotational inertia, 3.0 inch ball in a 4.25 inch square footprint design. These rugged pointing devices require 2.03 inches of below panel depth for the quadrature model, and 2.65 inches for units with an interface PCB (Industrial Mouse® Trackball Mouse Pointer). The 3.0 inch diameter precision trackballs can withstand over 6g forces. CTI's industrial trackballs mount to the panel with four screws and comes with a neoprene gasket; which combined with the formed Teflon sealing ring in the anodized aluminum housing is NEMA 12 sealed. The unit is protected from below with a blue anodized aluminum cover that also includes a drain hole. These industrial trackballs and trackball mouse pointers combine all the high reliability features of CTI's trackballs, with an encoder resolution of either 1280 or 640 per rotation, or divisions thereof.
Datasheet
Description
The T4000 Series of industrial trackballs have a high rotational inertia, 3.0 inch ball in a 4.25 inch square footprint design. These rugged pointing devices require 2.03 inches of below panel depth for the quadrature model, and 2.65 inches for units with an interface PCB (Industrial Mouse® Trackball Mouse Pointer). The 3.0 inch diameter precision trackballs can withstand over 6g forces. CTI's industrial trackballs mount to the panel with four screws and comes with a neoprene gasket; which combined with the formed Teflon sealing ring in the anodized aluminum housing is NEMA 12 sealed. The unit is protected from below with a blue anodized aluminum cover that also includes a drain hole. These industrial trackballs and trackball mouse pointers combine all the high reliability features of CTI's trackballs, with an encoder resolution of either 1280 or 640 per rotation, or divisions thereof.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0
Stratford, CT, USA
3.0" Panel Mount Trackballs & Trackball Mouse Pointers
T4000 Series
3.0" Panel Mount Trackballs & Trackball Mouse Pointers T4000 Series
The T4000 Series of industrial trackballs have a high rotational inertia, 3.0 inch ball in a 4.25 inch square footprint design. These rugged pointing devices require 2.03 inches of below panel depth for the quadrature model, and 2.65 inches for units with an interface PCB (Industrial Mouse® Trackball Mouse Pointer). The 3.0 inch diameter precision trackballs can withstand over 6g forces. CTI's industrial trackballs mount to the panel with four screws and comes with a neoprene gasket; which combined with the formed Teflon sealing ring in the anodized aluminum housing is NEMA 12 sealed. The unit is protected from below with a blue anodized aluminum cover that also includes a drain hole. These industrial trackballs and trackball mouse pointers combine all the high reliability features of CTI's trackballs, with an encoder resolution of either 1280 or 640 per rotation, or divisions thereof.

The T4000 Series of industrial trackballs have a high rotational inertia, 3.0 inch ball in a 4.25 inch square footprint design. These rugged pointing devices require 2.03 inches of below panel depth for the quadrature model, and 2.65 inches for units with an interface PCB (Industrial Mouse® Trackball Mouse Pointer). The 3.0 inch diameter precision trackballs can withstand over 6g forces. CTI's industrial trackballs mount to the panel with four screws and comes with a neoprene gasket; which combined with the formed Teflon sealing ring in the anodized aluminum housing is NEMA 12 sealed. The unit is protected from below with a blue anodized aluminum cover that also includes a drain hole. These industrial trackballs and trackball mouse pointers combine all the high reliability features of CTI's trackballs, with an encoder resolution of either 1280 or 640 per rotation, or divisions thereof.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number T4000 Series
Product Name 3.0" Panel Mount Trackballs & Trackball Mouse Pointers
Device Type Trackball
Number of Buttons 0
Resolution 1280 or 640/Rotation, Divisions Thereof
Dimensions 4.25x4.25x3.16 or 3.78"
Applications General Purpose; Industrial / Factory Automation (optional feature); Marine / Shipboard (optional feature); Medical (optional feature); Military / Aerospace (optional feature); Vehicular (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 162326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
2.0
Specs
Device Type Trackball
Number of Buttons 0
Resolution 1280 or 640/Rotation, Divisions Thereof
View Details
Panel Mount or Stand Alone Trackball - Model TBS225 - BEI Sensors
Specs
Device Type Trackball
Number of Buttons 0
Resolution 500 Counts per Revolution
View Details