WETKEYS, LLC UNOTRON M20 ScrollSeal Washable Optical Mouse M20

Description
Package Content - ScrollSeal® Protected Washable 3 Button Scroll Wheel Optical Mouse - USB to PS/2 Adapter - Installation / User Guide System Requirements - IBM® PC or compatible - USB or PS/2 connection - Windows® 98/ME/2000/XP/Vista/ Windows 7 and Mac The UNOTRON M20 Washable 3 Button Scroll Wheel Optical Mouse uses patented SpillSeal® Technology and has been tested to the international standards of IP66 and Nema4X. The M20 Washable 3 Button Scroll Wheel Optical Mouse is a 3 button mouse with soft-clicking buttons and smooth optical tracking. It has a tough rubber overmolded plastic construction and is the first washable mouse to incorporate a removable scroll wheel. This high specification design makes it suitable for a variety of environments such as Hospital Surgeries where hygiene and cleanliness is paramount. The M20 Washable 3 Button Scroll Wheel Optical Mouse can be easily sterilised in a variety of detergents and anti-bacterial agents to help keep the mouse clean and prevent the spread of disease. Every recess can be sterilised including the scroll wheel which can be easily removed and simply clipped back into place once clean. UNOTRON M20 Washable 3 Button Scroll Wheel Optical Mouse fulfils the Hygiene demands of many applications: Healthcare, Government, Education, Financial. Features and Benefits Washable and Waterproof to IP66 and NEMA4X Sealed body lets you wash and fully clean the mouse. Antibacterial Protection Is incorporated in the plastic providing a powerful broad-spectrum inorganic, silver-based biocide for antibacterial protection. Easy to Disinfect Immerse in antibacterial solutions to reduce the spread of germs. Rubber Overmould Ideal solution for highly sterile environments such as Hospitals, Surgeries, etc, where hygiene and cleanliness is paramount. Removable Scroll Wheel All UNOTRON scroll wheel mice have a removable scroll wheel allowing for easy cleaning of every surface. Easy Installation Plug and Play for Windows 98/ME/2000/XP/Vista/ Windows 7 and Mac with no extra software or complicated set up.
Description
Package Content - ScrollSeal® Protected Washable 3 Button Scroll Wheel Optical Mouse - USB to PS/2 Adapter - Installation / User Guide System Requirements - IBM® PC or compatible - USB or PS/2 connection - Windows® 98/ME/2000/XP/Vista/ Windows 7 and Mac The UNOTRON M20 Washable 3 Button Scroll Wheel Optical Mouse uses patented SpillSeal® Technology and has been tested to the international standards of IP66 and Nema4X. The M20 Washable 3 Button Scroll Wheel Optical Mouse is a 3 button mouse with soft-clicking buttons and smooth optical tracking. It has a tough rubber overmolded plastic construction and is the first washable mouse to incorporate a removable scroll wheel. This high specification design makes it suitable for a variety of environments such as Hospital Surgeries where hygiene and cleanliness is paramount. The M20 Washable 3 Button Scroll Wheel Optical Mouse can be easily sterilised in a variety of detergents and anti-bacterial agents to help keep the mouse clean and prevent the spread of disease. Every recess can be sterilised including the scroll wheel which can be easily removed and simply clipped back into place once clean. UNOTRON M20 Washable 3 Button Scroll Wheel Optical Mouse fulfils the Hygiene demands of many applications: Healthcare, Government, Education, Financial. Features and Benefits Washable and Waterproof to IP66 and NEMA4X Sealed body lets you wash and fully clean the mouse. Antibacterial Protection Is incorporated in the plastic providing a powerful broad-spectrum inorganic, silver-based biocide for antibacterial protection. Easy to Disinfect Immerse in antibacterial solutions to reduce the spread of germs. Rubber Overmould Ideal solution for highly sterile environments such as Hospitals, Surgeries, etc, where hygiene and cleanliness is paramount. Removable Scroll Wheel All UNOTRON scroll wheel mice have a removable scroll wheel allowing for easy cleaning of every surface. Easy Installation Plug and Play for Windows 98/ME/2000/XP/Vista/ Windows 7 and Mac with no extra software or complicated set up.

Suppliers

Company
Product
Description
Supplier Links
UNOTRON M20 ScrollSeal Washable Optical Mouse - M20 - WETKEYS, LLC
Atlanta, GA, USA
UNOTRON M20 ScrollSeal Washable Optical Mouse
M20
UNOTRON M20 ScrollSeal Washable Optical Mouse M20
Package Content - ScrollSeal® Protected Washable 3 Button Scroll Wheel Optical Mouse - USB to PS/2 Adapter - Installation / User Guide System Requirements - IBM® PC or compatible - USB or PS/2 connection - Windows® 98/ME/2000/XP/Vista/ Windows 7 and Mac The UNOTRON M20 Washable 3 Button Scroll Wheel Optical Mouse uses patented SpillSeal® Technology and has been tested to the international standards of IP66 and Nema4X. The M20 Washable 3 Button Scroll Wheel Optical Mouse is a 3 button mouse with soft-clicking buttons and smooth optical tracking. It has a tough rubber overmolded plastic construction and is the first washable mouse to incorporate a removable scroll wheel. This high specification design makes it suitable for a variety of environments such as Hospital Surgeries where hygiene and cleanliness is paramount. The M20 Washable 3 Button Scroll Wheel Optical Mouse can be easily sterilised in a variety of detergents and anti-bacterial agents to help keep the mouse clean and prevent the spread of disease. Every recess can be sterilised including the scroll wheel which can be easily removed and simply clipped back into place once clean. UNOTRON M20 Washable 3 Button Scroll Wheel Optical Mouse fulfils the Hygiene demands of many applications: Healthcare, Government, Education, Financial. Features and Benefits Washable and Waterproof to IP66 and NEMA4X Sealed body lets you wash and fully clean the mouse. Antibacterial Protection Is incorporated in the plastic providing a powerful broad-spectrum inorganic, silver-based biocide for antibacterial protection. Easy to Disinfect Immerse in antibacterial solutions to reduce the spread of germs. Rubber Overmould Ideal solution for highly sterile environments such as Hospitals, Surgeries, etc, where hygiene and cleanliness is paramount. Removable Scroll Wheel All UNOTRON scroll wheel mice have a removable scroll wheel allowing for easy cleaning of every surface. Easy Installation Plug and Play for Windows 98/ME/2000/XP/Vista/ Windows 7 and Mac with no extra software or complicated set up.
  • Package Content
    - ScrollSeal® Protected Washable 3 Button Scroll Wheel Optical Mouse
    - USB to PS/2 Adapter
    - Installation / User Guide
  • System Requirements
    - IBM® PC or compatible
    - USB or PS/2 connection
    - Windows® 98/ME/2000/XP/Vista/Windows 7 and Mac

The UNOTRON M20 Washable 3 Button Scroll Wheel Optical Mouse uses patented SpillSeal® Technology and has been tested to the international standards of IP66 and Nema4X.
The M20 Washable 3 Button Scroll Wheel Optical Mouse is a 3 button mouse with soft-clicking buttons and smooth optical tracking. It has a tough rubber overmolded plastic construction and is the first washable mouse to incorporate a removable scroll wheel.
This high specification design makes it suitable for a variety of environments such as Hospital Surgeries where hygiene and cleanliness is paramount.
The M20 Washable 3 Button Scroll Wheel Optical Mouse can be easily sterilised in a variety of detergents and anti-bacterial agents to help keep the mouse clean and prevent the spread of disease. Every recess can be sterilised including the scroll wheel which can be easily removed and simply clipped back into place once clean.
UNOTRON M20 Washable 3 Button Scroll Wheel Optical Mouse fulfils the Hygiene demands of many applications: Healthcare, Government, Education, Financial.

Features and Benefits

  • Washable and Waterproof to IP66 and NEMA4X
    Sealed body lets you wash and fully clean the mouse.
  • Antibacterial Protection
    Is incorporated in the plastic providing a powerful broad-spectrum inorganic, silver-based biocide for antibacterial protection.
  • Easy to Disinfect
    Immerse in antibacterial solutions to reduce the spread of germs.
  • Rubber Overmould
    Ideal solution for highly sterile environments such as Hospitals, Surgeries, etc, where hygiene and cleanliness is paramount.
  • Removable Scroll Wheel
    All UNOTRON scroll wheel mice have a removable scroll wheel allowing for easy cleaning of every surface.
  • Easy Installation
    Plug and Play for Windows 98/ME/2000/XP/Vista/Windows 7 and Mac with no extra software or complicated set up.
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Computer Mice and Pointing Devices
Product Number M20
Product Name UNOTRON M20 ScrollSeal Washable Optical Mouse
Device Type Standard Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 163406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
Mighty Mouse 5 - Waterproof Mouse - MMOUSE5 - WETKEYS, LLC
Specs
Device Type Standard Mouse
Applications General Purpose
Interface USB
View Details
Model 626-G2519-2 -  - Ultra Electronics Measurement Systems Inc
Ultra Electronics Measurement Systems Inc
Specs
Device Type Trackball
Dimensions 3" Trackball
Applications Military / Aerospace
View Details