CS UNITEC 6" Pneumatic Core Drilling Machine 2 1333 0010 SV

Description
Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800.
Description
Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800.

Suppliers

Company
Product
Description
Supplier Links
6
Norwalk, CT, USA
6" Pneumatic Core Drilling Machine
2 1333 0010 SV
6" Pneumatic Core Drilling Machine 2 1333 0010 SV
Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800.

Standard Equipment:
• Safety Slip Clutch.
• 3-Speed Mechanical Gear Box with heat-treated gears.
• Built-in Water Swivel.
• 1-1/4" x 7 UNC Spindle.
• 5/8" x 11 UNC Adapter.
• 360° Rotatable Side Handle.
• Centering Aid P/N 2 1315 6800.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 1333 0010 SV
Product Name 6" Pneumatic Core Drilling Machine
Power 1600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Impact Drivers - 2765883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools
View Details
Impact Drivers - 2042277 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
12
Specs
Power 3100 watts
Type Inline
Features Multiple Speed Settings
View Details
Drill with Collet (Deburrer), Power Output: 120 W (.16 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.1181 to 0.3740 inch (3 to 9.5 mm)
View Details