CS UNITEC EB Diamond Disc EB7007880

Description
Eco Brazing (EB) diamond grinding discs from CS Unitec reduce sparking by up to 1/100 of that produced by resinoid wheels, making EB diamond a better choice than resinoid for use in some hazardous environments. Diamond grit protrudes higher off the EB diamond disc than traditional diamond wheels, providing greater durability, longer service life and cutting freeness. High-tensile steel backing disc reduces plate thickness for a lightweight wheel that allows for high-rotation grinding. High yield strength makes the steel backing disc elastic, helping to ensure that operators do not grind the material by over-removal. Reduced sparking increases the visibility of the workpiece. The EB diamond wheel wears approximately 1% as much as a resinoid wheel, therefore significantly reducing the amount of abrasive dust emitted. Ideal for grinding steel and stainless steel, as well as natural stone, granite, marble, fiberglass and other materials.
Datasheet
Description
Eco Brazing (EB) diamond grinding discs from CS Unitec reduce sparking by up to 1/100 of that produced by resinoid wheels, making EB diamond a better choice than resinoid for use in some hazardous environments. Diamond grit protrudes higher off the EB diamond disc than traditional diamond wheels, providing greater durability, longer service life and cutting freeness. High-tensile steel backing disc reduces plate thickness for a lightweight wheel that allows for high-rotation grinding. High yield strength makes the steel backing disc elastic, helping to ensure that operators do not grind the material by over-removal. Reduced sparking increases the visibility of the workpiece. The EB diamond wheel wears approximately 1% as much as a resinoid wheel, therefore significantly reducing the amount of abrasive dust emitted. Ideal for grinding steel and stainless steel, as well as natural stone, granite, marble, fiberglass and other materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EB Diamond Disc - EB7007880 - CS UNITEC
Norwalk, CT, USA
EB Diamond Disc
EB7007880
EB Diamond Disc EB7007880
Eco Brazing (EB) diamond grinding discs from CS Unitec reduce sparking by up to 1/100 of that produced by resinoid wheels, making EB diamond a better choice than resinoid for use in some hazardous environments. Diamond grit protrudes higher off the EB diamond disc than traditional diamond wheels, providing greater durability, longer service life and cutting freeness. High-tensile steel backing disc reduces plate thickness for a lightweight wheel that allows for high-rotation grinding. High yield strength makes the steel backing disc elastic, helping to ensure that operators do not grind the material by over-removal. Reduced sparking increases the visibility of the workpiece. The EB diamond wheel wears approximately 1% as much as a resinoid wheel, therefore significantly reducing the amount of abrasive dust emitted. Ideal for grinding steel and stainless steel, as well as natural stone, granite, marble, fiberglass and other materials.

Eco Brazing (EB) diamond grinding discs from CS Unitec reduce sparking by up to 1/100 of that produced by resinoid wheels, making EB diamond a better choice than resinoid for use in some hazardous environments.

  • Diamond grit protrudes higher off the EB diamond disc than traditional diamond wheels, providing greater durability, longer service life and cutting freeness.
  • High-tensile steel backing disc reduces plate thickness for a lightweight wheel that allows for high-rotation grinding.
  • High yield strength makes the steel backing disc elastic, helping to ensure that operators do not grind the material by over-removal.
  • Reduced sparking increases the visibility of the workpiece.
  • The EB diamond wheel wears approximately 1% as much as a resinoid wheel, therefore significantly reducing the amount of abrasive dust emitted.
  • Ideal for grinding steel and stainless steel, as well as natural stone, granite, marble, fiberglass and other materials.
Datasheet

Technical Specifications

  CS UNITEC
Product Category Abrasive Discs
Product Number EB7007880
Product Name EB Diamond Disc
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167101 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 2795173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Floor Sanding Discs - X1577Q - Flexovit USA, Inc.
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Floors
Outer / OD 17.00 inch (432 mm)
Type Silicon Carbide
View Details
Sanding Discs - COOLCUT XX™ Sanding Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking; Sanding
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details