CS UNITEC Wet Diamond Core Drill DBE 160

Description
The DBE 160's powerful, 18 AMP motor is capable of drilling up to 6" holes in reinforced concrete, concrete, brick, block and stone. The DBE offers the following advantages: 6" diameter capacity 18 AMP, 4 HP motor Weighs only 34 lbs. Single speed 700 RPM Built-in water swivel Motor overload protection
Description
The DBE 160's powerful, 18 AMP motor is capable of drilling up to 6" holes in reinforced concrete, concrete, brick, block and stone. The DBE offers the following advantages: 6" diameter capacity 18 AMP, 4 HP motor Weighs only 34 lbs. Single speed 700 RPM Built-in water swivel Motor overload protection

Suppliers

Company
Product
Description
Supplier Links
Wet Diamond Core Drill - DBE 160 - CS UNITEC
Norwalk, CT, USA
Wet Diamond Core Drill
DBE 160
Wet Diamond Core Drill DBE 160
The DBE 160's powerful, 18 AMP motor is capable of drilling up to 6" holes in reinforced concrete, concrete, brick, block and stone. The DBE offers the following advantages: 6" diameter capacity 18 AMP, 4 HP motor Weighs only 34 lbs. Single speed 700 RPM Built-in water swivel Motor overload protection

The DBE 160's powerful, 18 AMP motor is capable of drilling up to 6" holes in reinforced concrete, concrete, brick, block and stone.

The DBE offers the following advantages:

  • 6" diameter capacity
  • 18 AMP, 4 HP motor
  • Weighs only 34 lbs.
  • Single speed 700 RPM
  • Built-in water swivel
  • Motor overload protection
Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number DBE 160
Product Name Wet Diamond Core Drill
Power Power Tools; Electrical
Type Inline
Features Second Handle
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
Electric Drill - EHB 32/4.2 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
12 Volt Compact Drill - HJP002K - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Battery Voltage 12 volts
View Details
HR2811F - 1-1/8" Rotary Hammer; Accepts SDS-PLUS Bits - HR2811F - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 12.62 inch (321 mm)
View Details