CS UNITEC Portable Magnetic Drills AutoMAB 2000

Description
Powerful & Reliable 11 Amp double-insulated motor Compact, lightweight and portable: 17-5/16" high, 46 lbs. Power feed automatically controls drill pressure to maintain optimal RPM and feed rate Designed for continuous use Ideal hole cutting machine for steel fabricators, contractors and plant maintenance professionals Drill up to 2" dia. Uses annular cutters Automatic feed mechanism with automatic stop and automatic return Integrated cutting oil reservoir Automatic internal lubrication Keyless Chuck System Quick-change keyless drill chuck system for 3/4" Weldon shank Integrated Safety Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function
Description
Powerful & Reliable 11 Amp double-insulated motor Compact, lightweight and portable: 17-5/16" high, 46 lbs. Power feed automatically controls drill pressure to maintain optimal RPM and feed rate Designed for continuous use Ideal hole cutting machine for steel fabricators, contractors and plant maintenance professionals Drill up to 2" dia. Uses annular cutters Automatic feed mechanism with automatic stop and automatic return Integrated cutting oil reservoir Automatic internal lubrication Keyless Chuck System Quick-change keyless drill chuck system for 3/4" Weldon shank Integrated Safety Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function

Suppliers

Company
Product
Description
Supplier Links
Portable Magnetic Drills - AutoMAB 2000 - CS UNITEC
Norwalk, CT, USA
Portable Magnetic Drills
AutoMAB 2000
Portable Magnetic Drills AutoMAB 2000
Powerful & Reliable 11 Amp double-insulated motor Compact, lightweight and portable: 17-5/16" high, 46 lbs. Power feed automatically controls drill pressure to maintain optimal RPM and feed rate Designed for continuous use Ideal hole cutting machine for steel fabricators, contractors and plant maintenance professionals Drill up to 2" dia. Uses annular cutters Automatic feed mechanism with automatic stop and automatic return Integrated cutting oil reservoir Automatic internal lubrication Keyless Chuck System Quick-change keyless drill chuck system for 3/4" Weldon shank Integrated Safety Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function

Powerful & Reliable

  • 11 Amp double-insulated motor
  • Compact, lightweight and portable: 17-5/16" high, 46 lbs.
  • Power feed automatically controls drill pressure to maintain optimal RPM and feed rate
  • Designed for continuous use
  • Ideal hole cutting machine for steel fabricators, contractors and plant maintenance professionals

Drill up to 2" dia.

  • Uses annular cutters
  • Automatic feed mechanism with automatic stop and automatic return
  • Integrated cutting oil reservoir
  • Automatic internal lubrication

Keyless Chuck System

  • Quick-change keyless drill chuck system for 3/4" Weldon shank

Integrated Safety

  • Internal cable routing
  • Simple, ergonomic arrangement of controls for one-handed operation
  • Emergency-off function
Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number AutoMAB 2000
Product Name Portable Magnetic Drills
Power Power Tools; Electrical
Type Inline
Features Multiple Clutch Settings; Multiple Speed Settings
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 5062968 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Chuck Size 0.0394 to 0.1260 inch (1 to 3.2 mm)
View Details
1/2" VSR Pistol Grip Hammerdrill - DWD520 - DEWALT Industrial Tool Co.
Specs
Power 980 watts
Type Rotary Hammer
Length 14 inch (356 mm)
View Details
Drill with Chuck, Power Output: 290 W (.39HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details
18V Right Angle Drill - P241 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Right Angle
Weight 2.9 lbs (1.32 kg)
View Details