CS UNITEC PTX "TZ" Pyramid Belt (closed) 49306

Description
New abrasive fabric with pyramid-shaped grit structure for removing scratches, roller scale and spot welds. “TZ” Pyramid belts allow high material removal while producing a very fine finish. They are ideal for the initial grinding before polishing to a mirror finish. Because the grit fineness is increased slowly, it is possible to omit several operations. For use with grinding belt rollers. Can be used on closed pipe constructions.
Description
New abrasive fabric with pyramid-shaped grit structure for removing scratches, roller scale and spot welds. “TZ” Pyramid belts allow high material removal while producing a very fine finish. They are ideal for the initial grinding before polishing to a mirror finish. Because the grit fineness is increased slowly, it is possible to omit several operations. For use with grinding belt rollers. Can be used on closed pipe constructions.

Suppliers

Company
Product
Description
Supplier Links
PTX
Norwalk, CT, USA
PTX "TZ" Pyramid Belt (closed)
49306
PTX "TZ" Pyramid Belt (closed) 49306
New abrasive fabric with pyramid-shaped grit structure for removing scratches, roller scale and spot welds. “TZ” Pyramid belts allow high material removal while producing a very fine finish. They are ideal for the initial grinding before polishing to a mirror finish. Because the grit fineness is increased slowly, it is possible to omit several operations. For use with grinding belt rollers. Can be used on closed pipe constructions.

New abrasive fabric with pyramid-shaped grit structure for removing scratches, roller scale and spot welds. “TZ” Pyramid belts allow high material removal while producing a very fine finish. They are ideal for the initial grinding before polishing to a mirror finish. Because the grit fineness is increased slowly, it is possible to omit several operations. For use with grinding belt rollers. Can be used on closed pipe constructions.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Abrasive Belts
Product Number 49306
Product Name PTX "TZ" Pyramid Belt (closed)
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Features ClosedCoat
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623333583 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 1883422 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Silicon carbide
View Details
Abrasive Belts, 4" x 24" - 742323-7 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
PTX
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Features ClosedCoat
View Details