CS UNITEC PTX "TZ" Pyramid Sleeve 42206

Description
New abrasive cloth with pyramid-shaped grit structure. Allows high material removal while producing a very fine finish, reducing the amount of work required when compared to grinding belt sleeves and fleece sleeves. Pyramid sleeves are ideal for pre-polishing for fine mirror finishes and for removing scratches and spot welds. Even roller scale can be removed easily.
Description
New abrasive cloth with pyramid-shaped grit structure. Allows high material removal while producing a very fine finish, reducing the amount of work required when compared to grinding belt sleeves and fleece sleeves. Pyramid sleeves are ideal for pre-polishing for fine mirror finishes and for removing scratches and spot welds. Even roller scale can be removed easily.

Suppliers

Company
Product
Description
Supplier Links
PTX
Norwalk, CT, USA
PTX "TZ" Pyramid Sleeve
42206
PTX "TZ" Pyramid Sleeve 42206
New abrasive cloth with pyramid-shaped grit structure. Allows high material removal while producing a very fine finish, reducing the amount of work required when compared to grinding belt sleeves and fleece sleeves. Pyramid sleeves are ideal for pre-polishing for fine mirror finishes and for removing scratches and spot welds. Even roller scale can be removed easily.

New abrasive cloth with pyramid-shaped grit structure. Allows high material removal while producing a very fine finish, reducing the amount of work required when compared to grinding belt sleeves and fleece sleeves. Pyramid sleeves are ideal for pre-polishing for fine mirror finishes and for removing scratches and spot welds. Even roller scale can be removed easily.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Abrasive Belts
Product Number 42206
Product Name PTX "TZ" Pyramid Sleeve
Belt Type Wide or Segmented Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Fine; DryGrinding
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Very Fine Surface Conditioning Belt - 08834194017 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Power Sanding Sheets & Belts - 2794981 - RS Components, Ltd.
Specs
Width 3.94 inch (100 mm)
Length 24.0 inch (610 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
PTX SuperPolish Belt (closed) - 49004N - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Features ClosedCoat
View Details
Abrasive Belts, 3" x 24" - 742312-8E - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details