CS UNITEC PTX SuperPolish Belt (closed) 49004N

Description
For a perfect mirror finish on pipe constructions and handrails. SuperPolish is a new, special micro fleece that produces a perfect, brilliant mirror finish on stainless steel and nonferrous metals. Smears and shadows are eliminated when used with our polishing compounds (white and blue) and pink cream. SuperPolish is absorbent and saves lots of work time. For use with grinding belt rollers.
Description
For a perfect mirror finish on pipe constructions and handrails. SuperPolish is a new, special micro fleece that produces a perfect, brilliant mirror finish on stainless steel and nonferrous metals. Smears and shadows are eliminated when used with our polishing compounds (white and blue) and pink cream. SuperPolish is absorbent and saves lots of work time. For use with grinding belt rollers.

Suppliers

Company
Product
Description
Supplier Links
PTX SuperPolish Belt (closed) - 49004N - CS UNITEC
Norwalk, CT, USA
PTX SuperPolish Belt (closed)
49004N
PTX SuperPolish Belt (closed) 49004N
For a perfect mirror finish on pipe constructions and handrails. SuperPolish is a new, special micro fleece that produces a perfect, brilliant mirror finish on stainless steel and nonferrous metals. Smears and shadows are eliminated when used with our polishing compounds (white and blue) and pink cream. SuperPolish is absorbent and saves lots of work time. For use with grinding belt rollers.

For a perfect mirror finish on pipe constructions and handrails. SuperPolish is a new, special micro fleece that produces a perfect, brilliant mirror finish on stainless steel and nonferrous metals. Smears and shadows are eliminated when used with our polishing compounds (white and blue) and pink cream. SuperPolish is absorbent and saves lots of work time. For use with grinding belt rollers.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Abrasive Belts
Product Number 49004N
Product Name PTX SuperPolish Belt (closed)
Belt Type Bench, Pedestal or Backstand
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Coarse Surface Conditioning Belt - 66623333411 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Power Sanding Sheets & Belts - 827834 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Flint
View Details
PTX Fleece
Specs
Belt Type Wide or Segmented Belt; Nonwoven
Backing Cloth
Applications & Materials Abraded Metalworking; Medium; Fine; DryGrinding
View Details
Abrasive Belts, 1-1/8" x 21" - 742337-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details