CS UNITEC PTX Fleece "Nonwoven" Sleeve 42011

Description
Nylon impregnated with abrasive grit for removing minor to medium scratch marks and oxidation coatings, matte and satin finishing and deburring applications.
Description
Nylon impregnated with abrasive grit for removing minor to medium scratch marks and oxidation coatings, matte and satin finishing and deburring applications.

Suppliers

Company
Product
Description
Supplier Links
PTX Fleece
Norwalk, CT, USA
PTX Fleece "Nonwoven" Sleeve
42011
PTX Fleece "Nonwoven" Sleeve 42011
Nylon impregnated with abrasive grit for removing minor to medium scratch marks and oxidation coatings, matte and satin finishing and deburring applications.

Nylon impregnated with abrasive grit for removing minor to medium scratch marks and oxidation coatings, matte and satin finishing and deburring applications.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Abrasive Belts
Product Number 42011
Product Name PTX Fleece "Nonwoven" Sleeve
Belt Type Wide or Segmented Belt; Nonwoven
Backing Cloth
Applications & Materials Abraded Metalworking; Medium; Fine; DryGrinding
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795097 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 08834194046 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
PTX SuperPolish Belt (closed) - 49004N - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Features ClosedCoat
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details