CS UNITEC Pneumatic Drive Unit 2 2087*

Description
Ideal for heavy-duty reaming, tube expanding and tapping Perfect for special driving applications, including pipe tapping and valve turning
Datasheet
Description
Ideal for heavy-duty reaming, tube expanding and tapping Perfect for special driving applications, including pipe tapping and valve turning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Drive Unit - 2 2087* - CS UNITEC
Norwalk, CT, USA
Pneumatic Drive Unit
2 2087*
Pneumatic Drive Unit 2 2087*
Ideal for heavy-duty reaming, tube expanding and tapping Perfect for special driving applications, including pipe tapping and valve turning
  • Ideal for heavy-duty reaming, tube expanding and tapping
  • Perfect for special driving applications, including pipe tapping and valve turning
Datasheet

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 2087*
Product Name Pneumatic Drive Unit
Power Power Tools; Pneumatic Tool
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Angled air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Impact Drivers - 173225 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
RPM 2850 rpm
View Details
Corner Drill Nonreversible - 2 1602 0030 - CS UNITEC
Specs
Power Power Tools; Hydraulic Tool; Pneumatic Tool
Type Right Angle
Length 2.5 inch (63.5 mm)
View Details
HR4001C - 1-9/16" Rotary Hammer; Accepts SDS-MAX Bits - HR4001C - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 18.5 inch (470 mm)
View Details