CS UNITEC Corner Drill Nonreversible 2 1602 0030

Description
High-torque drilling, reaming and driving units • Small side-to-side distancefor working in tight spaces • Self-closing roll throttle • Built-in oiler for motor • Ideal for bridge reaming and drilling applications • One-year warranty Slow-speed Straight Drive Units
Description
High-torque drilling, reaming and driving units • Small side-to-side distancefor working in tight spaces • Self-closing roll throttle • Built-in oiler for motor • Ideal for bridge reaming and drilling applications • One-year warranty Slow-speed Straight Drive Units

Suppliers

Company
Product
Description
Supplier Links
Corner Drill Nonreversible - 2 1602 0030 - CS UNITEC
Norwalk, CT, USA
Corner Drill Nonreversible
2 1602 0030
Corner Drill Nonreversible 2 1602 0030
High-torque drilling, reaming and driving units • Small side-to-side distancefor working in tight spaces • Self-closing roll throttle • Built-in oiler for motor • Ideal for bridge reaming and drilling applications • One-year warranty Slow-speed Straight Drive Units

High-torque drilling, reaming and driving units
• Small side-to-side distancefor working in tight spaces
• Self-closing roll throttle
• Built-in oiler for motor
• Ideal for bridge reaming and drilling applications
• One-year warranty Slow-speed Straight Drive Units

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 1602 0030
Product Name Corner Drill Nonreversible
Power Power Tools; Hydraulic Tool; Pneumatic Tool
Type Right Angle
Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Angled air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Woodboring Air Drill - 2 1924 0010 - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Features Second Handle
View Details
Impact Drivers - 2005577 - RS Components, Ltd.
Specs
Power Power Tools
Standards RoHS Compliant
RPM 2500 rpm
View Details
18V 7/8" (22mm) Cordless SDS Hammer (Tool Only) - DC212B - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 10.5 inch (267 mm)
View Details